EN
  • EN
  • DE
  • IT

DC1921A

Part No DC1921A
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description EVAL BOARD BUCK REG LTC3375  /  LTC3375 series DC/DC, Step Down 8, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 8, Non-Isolated
Voltage - Output 1V, 1.2V, 1.5V, 1.8V, 2V, 2.5V, 3V, 3.3V
Current - Output 1A, 1A, 1A, 1A, 1A, 1A, 1A, 1A
Voltage - Input 2.25V ~ 5.5V
Regulator Topology Buck
Frequency - Switching 2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3375
Base Product Number DC1921
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -2735-DC1921A
Standard Package 1
Win Source Part Number 1189590-DC1921A
Ultra Librarian 3D Model Ultra Librarian DC1921A CAD Model

Description

Product Overview: DC1921A - Analog Devices Inc.

The DC1921A is a state-of-the-art demonstration board from Analog Devices, Inc., showcasing the capabilities of the LTC®3335, a high-efficiency, nanopower buck-boost DC/DC converter with an integrated precision coulomb counter. This product is designed to meet the demanding requirements of battery-powered applications where long battery life is a critical parameter.

Key Features

  • Nanopower Operation: The LTC3335 featured on the DC1921A operates with quiescent current as low as 680nA, making it ideal for applications that demand minimal power consumption.
  • Wide Input Voltage Range: With an input voltage range of 1.8V to 5.5V, the board is versatile and can be powered by a variety of battery chemistries or energy harvesting sources.
  • Integrated Coulomb Counter: The precision coulomb counter provides accurate battery charge consumption monitoring, which is essential for power-sensitive applications.
  • Buck-Boost Capability: The DC1921A can efficiently convert voltages above, below, or equal to the output voltage, ensuring consistent performance across a range of input conditions.
  • Multiple Output Voltage Options: The board can be configured to provide fixed output voltages of 1.8V, 2.5V, 3.3V, or 3.6V to accommodate various application needs.

Applications

The versatility and efficiency of the DC1921A make it suitable for a wide array of applications, including:

  • Wireless Sensors
  • Energy Harvesting Systems
  • Portable and Wearable Devices
  • Remote Monitoring
  • IoT Devices

Design and Integration

The DC1921A is designed with simplicity in mind, allowing for easy integration into existing designs. The compact form factor and comprehensive documentation provided by Analog Devices, Inc. ensure a smooth design-in process for engineers and product developers.

For those looking to evaluate the performance of the LTC3335 and its suitability for their applications, the DC1921A provides a convenient and effective solution. Its combination of ultra-low power consumption, precision monitoring, and flexible voltage options makes it a top choice for powering the next generation of battery-operated devices.

You May Also Be Interested in

Linear Technology
DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 24-Pin QFN EP Tube
Lowest to $13.6037
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG DL BUCK/LINEAR SYNC 16QFN / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 16-QFN (3x3)
Lowest to $0.6260
Texas Instruments
IC REG BCK BST 5V 2A 15VQFN / Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A 15-PowerVFQFN
Lowest to $1.3716
Analog Devices Inc.
LT3467A - 1.1A Step-Up DC/DC Converter with Integrated Soft-Start
Lowest to $6.1943
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 16MSOP / Buck Switching Regulator IC Positive Adjustable 5V 1 Output 2.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down/Step Up 700kHz Automotive 38-Pin TSSOP EP Tube
Lowest to $12.6752
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 6A 16QFN / Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
Lowest to $0.4897
Renesas Electronics America
IC REG MULTI CONFG ADJ 32TQFN / Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 4V 1 Output 32-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess