EN
  • EN
  • DE

LM25085MYEVAL/NOPB

Part No LM25085MYEVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR LM25085 / LM25085 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Current - Output 5A
Voltage - Input 5.5V ~ 42V
Regulator Topology Buck
Frequency - Switching 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM25085
Base Product Number LM25085
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names LM25085MYEVALNOPB
Standard Package 1
Win Source Part Number 1228611-LM25085MYEVAL/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25085MYEVAL/NOPB CAD Model

Description

The LM25085MYEVAL/NOPB is an evaluation board designed by Texas Instruments to showcase the capabilities and performance of the LM25085, a switching regulator with integrated high-side MOSFET. This evaluation platform provides an excellent opportunity for engineers and designers to explore the features and benefits of the LM25085 in a practical, hands-on manner.

Key Features

  • Integrated High-Side MOSFET: The LM25085 regulator includes a built-in N-Channel MOSFET, allowing for efficient power conversion and reduced external component count.
  • Adjustable Switching Frequency: Users can configure the switching frequency of the regulator to optimize performance for their specific application.
  • Wide Input Voltage Range: The board operates effectively across a broad range of input voltages, accommodating various power sources and conditions.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown, which protects the device from overheating and potential damage.
  • Current Limit Protection: The LM25085 regulator is equipped with current limit protection to safeguard the circuitry from excessive current draw.

Applications

The LM25085MYEVAL/NOPB is ideal for evaluating power solutions in a wide array of applications, including:

  • Telecommunications and Networking Equipment
  • Industrial Power Systems
  • Automotive Electronics
  • Portable and Battery-Powered Devices

Design and Layout

The evaluation board is designed with practicality in mind, featuring a user-friendly layout that simplifies testing and prototyping. It includes test points and jumper settings to easily assess the performance of the LM25085 regulator under different conditions. The board's compact size makes it convenient for benchtop use and integration into existing systems for testing.

Support and Documentation

Texas Instruments provides comprehensive support and documentation for the LM25085MYEVAL/NOPB, including detailed schematics, a bill of materials (BOM), and application notes. This information assists users in understanding the functionality of the board and aids in the seamless integration of the LM25085 into their designs.

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
STMicroelectronics
BOARD EVAL A6902D SW REG
Lowest to $24.4448

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess