Products specifications

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Manufacturer Molex
Packaging Bulk
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 16
Pitch 0.165" (4.20mm)
Number of Rows 2
Row Spacing 0.165" (4.20mm)
Mounting Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color Natural
Note Contacts Not Included
Base Product Number 003901
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number 39012160,WM3707-NDR,0039-01-2160,39-01-2160,0039-01-2160-P,0039012160-P,39012160-P,5557-16R,WM3707,39-01-2160-P
Standard Package 250
Win Source Part Number 1336680-0039012160
Ultra Librarian 3D Model Ultra Librarian 0039012160 CAD Model

Description

The 1336680-0039012160 model from Molex is a rectangular connector housing designed for use with 16 positions.

  • Color: Natural
  • Pitch: 0.165 inches (4.20mm)
  • Connector Type: Receptacle
  • Contact Gender: Female Socket
  • Number of Rows: 2
  • Row Spacing: 0.165 inches (4.20mm)
  • Fastening Type: Latch Lock
  • Mounting Type: Free Hanging (In-Line)
  • Contacts Included: No
  • Package Quantity: 250
  • ECCN: EAR99
  • MSL: 1 (Unlimited)
  • HTSUS: 8536.69.8000
  • Also Known As: 39012160, WM3707-NDR, 0039-01-2160, 39-01-2160, 0039-01-2160-P, 0039012160-P, 39012160-P, 5557-16R, WM3707, 39-01-2160-P
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Samtec Inc.
CONN HEADER SMD 14POS 1.27MM
Lowest to $5.0423
ECAD model for FTSH-107-01-L-DV-K-P-TR
Hirose Electric Co Ltd
CONN HDR 51POS SMD GOLD / 51 Position Connector Header, Center Strip Contacts Surface Mount Gold
Lowest to $2.2299
ECAD model for DF9-51P-1V(69)
TE Connectivity
CONN TAB CRIMP TIN / Tab Contact Tin Crimp
Need more? Email Us
ECAD model for 353537-1
Hirose Electric Co Ltd
CONN HEADER VERT 4POS 2.5MM / Connector Header Through Hole 4 position 0.098" (2.50mm)
Lowest to $0.1354
ECAD model for DF1BZ-4P-2.5DSA
TE Connectivity
CONN RECEPT 9 POS CST-100
Lowest to $0.3746
ECAD model for 770602-9
TE Connectivity
CONN RCPT HSG 34POS 2.00MM / 34 Rectangular Connectors - Housings Receptacle Black 0.079" (2.00mm)
Lowest to $0.7590
ECAD model for 1-1827863-7
TE Connectivity
CONN RCPT HSG 6POS 10.16MM / 6 Rectangular Connectors - Housings Receptacle Black 0.400" (10.16mm)
Lowest to $2.5740
ECAD model for 1-917807-3
TE Connectivity
SQUIB 2POS PLUG HSG / 2 Rectangular Connectors - Housings Plug Yellow
Lowest to $0.1662
ECAD model for 1612121-4
Samtec Inc.
CONN RCPT 10POS 0.1 GOLD SMD
Need more? Email Us
ECAD model for HLE-105-02-L-DV-BE-A-K-TR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention