Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Box
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Current - Output 200mA
Voltage - Input 2.7V ~ 5.5V
Regulator Topology Boost
Frequency - Switching 2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM2775
Base Product Number LM2775
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 296-42547
Standard Package 1
Win Source Part Number 1178755-LM2775EVM
Ultra Librarian 3D Model Ultra Librarian LM2775EVM CAD Model

Description

The LM2775EVM from Texas Instruments is a highly efficient evaluation module designed to showcase the functionality and versatility of the LM2775 Switched Capacitor Boost Converter. This compact and robust evaluation module is an excellent tool for engineers and developers to experiment with and understand the capabilities of the LM2775 IC in various applications.

Key Features:

  • Switched Capacitor Technology: Utilizes Texas Instruments' advanced switched capacitor technology to provide a high-efficiency voltage boost with minimal external components.
  • Versatile Voltage Output: The module is capable of converting a 2.7V to 5.5V input voltage to a selectable output voltage, offering flexibility for different design requirements.
  • Low Noise Operation: Designed for low noise output, which is ideal for sensitive audio and RF applications where minimal interference is crucial.
  • High Power Efficiency: The LM2775EVM offers high power efficiency, ensuring that the device operates coolly and reliably even under full load conditions.
  • Compact Size: The evaluation module's small footprint makes it easy to integrate into existing designs or for use in space-constrained applications.

Applications:

  • Portable Electronics
  • Power Supply Backup
  • Handheld Devices
  • Audio and RF Power Amplifiers
  • Battery-Powered Equipment

The LM2775EVM is not only a testament to Texas Instruments' commitment to providing innovative power solutions but also an indispensable tool for any developer looking to enhance their product with a reliable and efficient power boost capability. With its user-friendly interface and comprehensive documentation, the LM2775EVM simplifies the prototyping process, allowing for rapid testing and iteration to achieve the optimal design for your application.

Whether you're working on a new portable device, looking to improve the power management of your current project, or simply exploring the possibilities of switched capacitor technology, the LM2775EVM is an excellent starting point.

You May Also Be Interested in

STMicroelectronics
SPINDLE DRIVER
Need more? Email Us
ECAD model for L6232E
Texas Instruments
EVAL MODULE FOR TPS51117 / TPS51117 DC to DC Controller 1.05VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51117EVM
Texas Instruments
EVAL MOD FOR TPS51124 / TPS51124 DC to DC Controller 1.05VDC/1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51124EVM-001
STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1
Texas Instruments
EVAL MODULE FOR TPS62040-229 / TPS62040 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS62040EVM-229
Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for S6SBP401AM2SA1001
Texas Instruments
EVAL MODULE FOR TPS51125 / TPS51125 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51125EVM
STMicroelectronics
EVAL L6699 STB13N60M2 STPS20M80C / L6699 Soft Switching PWM Controller 24VDC Output Evaluation Board
Need more? Email Us
ECAD model for STEVAL-ISA132V1
Infineon Technologies
EVAL BOARD FOR IFX90121
Need more? Email Us
ECAD model for DEMOBOARDIFX90121TOBO1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention