EN
  • EN
  • DE

TC1303BDM-DDBK1

Part No TC1303BDM-DDBK1
Manufacturer Microchip Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL TC1303 SWITCHER/LDO  /  TC1303B series DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Microchip Technology
Package Bulk
Main Purpose DC/DC, Step Down with LDO
Outputs and Type 2, Non-Isolated
Voltage - Output 1.8V, 2.7V
Current - Output 500mA, 300mA
Voltage - Input 2.7V ~ 5.5V
Regulator Topology Buck
Frequency - Switching 2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TC1303B
Base Product Number TC1303
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1228661-TC1303BDM-DDBK1
Ultra Librarian 3D Model Ultra Librarian TC1303BDM-DDBK1 CAD Model

Description

The TC1303BDM-DDBK1 is a high-performance, feature-rich power management integrated circuit (PMIC) developed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device combines a synchronous buck regulator (also known as a step-down converter) with a Low Dropout regulator (LDO) to provide two highly efficient, compact power outputs.

Key Features

  • Synchronous Buck Regulator: The integrated buck regulator is capable of delivering up to 500 mA of continuous current with high efficiency, which is ideal for applications requiring a lower voltage derived from a higher voltage input.
  • Low Dropout Regulator: Accompanying the buck regulator is an LDO that can supply up to 300 mA of output current. This regulator is perfect for powering sensitive analog or RF circuits that require a clean, stable supply voltage.
  • High Efficiency: The TC1303BDM-DDBK1 is designed to maximize efficiency, which helps in reducing power consumption and heat generation, thereby extending battery life in portable applications.
  • Variable Output Voltage: Both the buck regulator and the LDO can be configured for different output voltages, making this device highly versatile for various design requirements.
  • Power-Saving Modes: The device includes power-saving features such as automatic switching between PWM and PFM modes to optimize efficiency based on load conditions.
  • Thermal Protection: Over-temperature protection is built-in to safeguard the device under extreme operating conditions.
  • Small Footprint: The TC1303BDM-DDBK1 comes in a small, space-saving package, which is crucial for compact and integrated circuit designs.

Applications

The versatility of the TC1303BDM-DDBK1 makes it suitable for a wide range of applications, including but not limited to:

  • Portable Devices
  • Smart Wearables
  • Wireless Networking Devices
  • IoT Applications
  • Power Supply Modules

With its impressive mix of efficiency, power, and compact size, the TC1303BDM-DDBK1 from Microchip Technology is an ideal solution for designers looking to optimize their power management systems in a variety of electronic products.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess