EN
  • EN
  • DE

L01-6301

Part No L01-6301
Manufacturer Amgis, LLC
Catalog Power Transformers
Description PWR XFMR TORO 1.6VA TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Power Transformers
Manufacturer Amgis, LLC
Packaging Tray
Type Toroidal
Voltage - Primary 115V, 230V
Voltage - Secondary (Full Load) Parallel 9V, Series 18V
Current - Output (Max) Parallel 178mA, Series 89mA
Primary Winding(s) Dual
Secondary Winding(s) Dual
Center Tap No
Power - Max 1.6VA
Mounting Through Hole
Termination Style PC Pin
Size / Dimension 39.60mm L x 39.60mm W
Height - Seated (Max) 18.50mm
Voltage - Isolation 4000Vrms
Weight 0.177 lb (80.29 g)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.4035
Other Part Number L016301,TE2224
Standard Package 35
Win Source Part Number 1329360-L01-6301
Ultra Librarian 3D Model Ultra Librarian L01-6301 CAD Model

Description

The L01-6301 is a common mode choke manufactured by Amgis, LLC. It is designed to suppress common mode noise in various electronic applications. Common mode chokes are passive electronic components used to filter unwanted electromagnetic interference (EMI) that is common to multiple lines. They are crucial in ensuring signal integrity and preventing interference in sensitive electronic circuits.

Applications

  • Power supplies: Filtering noise from AC power lines.
  • Data lines: Suppressing noise in USB, Ethernet, and other data communication lines.
  • Audio equipment: Reducing noise in audio signals for clearer sound.
  • Motor control circuits: Filtering noise generated by motors.
  • LED lighting: Reducing conducted emissions from LED drivers.

Features

  • High common mode impedance: Effectively blocks common mode noise.
  • Low differential mode impedance: Allows desired signals to pass through with minimal attenuation.
  • Compact size: Suitable for applications with limited space.
  • High current handling capability: Can withstand relatively high current levels without saturation.
  • Wide operating temperature range: Suitable for use in various environmental conditions.

Benefits

  • Reduced EMI: Minimizes electromagnetic interference, improving the performance of electronic devices.
  • Improved signal integrity: Ensures that signals are transmitted accurately and reliably.
  • Enhanced system stability: Prevents noise from disrupting the operation of electronic circuits.
  • Compliance with regulatory standards: Helps electronic devices meet EMI/EMC standards.
  • Increased product reliability: Protects sensitive components from damage caused by noise.

Additional Details

Specific electrical characteristics, such as inductance, impedance, rated current, and DC resistance, vary depending on the exact model of the L01-6301 series. Consult the manufacturer's datasheet for precise specifications. The choke is typically constructed with ferrite core material and wound with high-quality magnet wire. It is designed for through-hole mounting on printed circuit boards (PCBs).

You May Also Be Interested in

Hammond Manufacturing
PWR XFMR LAMINATED 40VA CHAS MT
Need more? Email Us
710
Hammond Manufacturing
XFRMR LAMINATED 110VA CHAS MOUNT
Lowest to $11.1400
Signal Transformer
PWR XFMR SEMI-TORO 30VA TH /
Need more? Email Us
Eaton Bussmann
PWR XFMR DISC FLY 7.5UH
Need more? Email Us
Princeton
1W Audio Power Integration Amplifier
Lowest to $0.9148
Eaton Bussmann
PWR XFMR FLYBK 150UH 0.2A
Lowest to $7.1917
Triad Magnetics
XFRMR PWR 25.2V 1.984A CHASSIS / Power Transformer 3500VAC 25VA 8 Terminal Wire Lead Flange Mount
Need more? Email Us
Datatroni
T1/E1 Transformer
Need more? Email Us
Wall Industries,Inc.
320 Watt Single Output AC/DC Power Supply
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5225 $67.5675
7+ $18.4800 $129.3600
10+ $17.9025 $179.0250
14+ $17.3250 $242.5500
18+ $16.7475 $301.4550
24+ $15.0150 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess