EN
  • EN
  • DE

SHIELDBTS70041EPPTOBO1

Part No SHIELDBTS70041EPPTOBO1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Expansion Boards
Description BTS7004-1EPP SHIELD FOR ARDUINO / BTS7004-1EPP Switch Power Management Platform Evaluation Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Infineon Technologies
Series PROFET™+2
Package Box
Type Power Management
Function Switch
Utilized IC / Part BTS7004-1EPP
Contents Board(s)
Base Product Number SHIELDBTS70041
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names SP005122316,448-SHIELDBTS70041EPPTOBO1
Standard Package 1
Win Source Part Number 960509-SHIELDBTS70041EPPTOBO1
Ultra Librarian 3D Model Ultra Librarian SHIELDBTS70041EPPTOBO1 CAD Model

Description

The SHIELDBTS70041EPPTOBO1 is a high-side power switch from Infineon Technologies, designed for automotive and industrial applications. It is part of the PROFET™+ 2 family and features integrated protection functions, diagnostics, and enhanced robustness. This smart power high-side switch is ideal for driving various loads, such as lamps, solenoids, and heaters, in harsh environments.

Applications:

  • Automotive lighting systems (e.g., headlights, tail lights, fog lights)
  • Automotive body control modules (BCM)
  • Industrial automation equipment
  • Power distribution systems
  • Heating and cooling systems
  • Solenoid drivers

Features:

  • PROFET™+ 2 Technology: Enhanced protection and diagnostic capabilities.
  • Overload Protection: Protects the switch and load from excessive current.
  • Short-Circuit Protection: Prevents damage from short-circuit conditions.
  • Overvoltage Protection: Safeguards against voltage spikes and overvoltage events.
  • Overtemperature Protection: Prevents overheating and thermal damage.
  • Diagnostic Feedback: Provides status information for system monitoring.
  • PWM Capability: Allows for precise load control.

Benefits:

  • Enhanced Reliability: Integrated protection features ensure robust and reliable operation.
  • Improved System Safety: Comprehensive protection functions enhance system safety.
  • Reduced Component Count: Integration simplifies design and reduces BOM cost.
  • Diagnostic Capabilities: Facilitates system monitoring and troubleshooting.
  • Precise Load Control: PWM capability enables accurate control of connected loads.

Additional Details:

The SHIELDBTS70041EPPTOBO1 is designed to meet the stringent requirements of automotive and industrial applications. Its advanced protection features, including overload, short-circuit, overvoltage, and overtemperature protection, ensure reliable operation in harsh environments. The integrated diagnostic feedback provides valuable status information, enabling efficient system monitoring and troubleshooting. The switch is capable of driving a wide range of loads and supports PWM control for precise load management. Its robust design and comprehensive protection features make it an ideal choice for demanding applications where reliability and safety are critical.

You May Also Be Interested in

Analog Devices Inc.
SHIELD BOARD TOXIC GAS DETECTOR
Need more? Email Us
STMicroelectronics
Need more? Email Us
MikroElektronika
BOARD CO CARBON MONOXIDE CLICK
Need more? Email Us
MikroElektronika
ALTITUDE CLICK
Need more? Email Us
Adafruit Industries LLC
H3LIS331 ULTRA HIGH RANGE TRIPLE
Need more? Email Us
Analog Devices Inc.
PMOD BRD AMR SENSOR CONDITIONER
Need more? Email Us
MikroElektronika
BOARD MEASUREMENT IMU CLICK
Need more? Email Us
MikroElektronika
DISPLAY BOARD 8X8 YLW CLICK
Need more? Email Us
Analog Devices Inc.
PMOD BRD RTD SENSOR CONDITIONER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess