EN
  • EN
  • DE

CTX01-15771

Part No CTX01-15771
Manufacturer Eaton Bussmann
Catalog Power Transformers
Description PWR XFMR DISC FLY 7.5UH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Power Transformers
Mfr Eaton Bussmann
Package Bulk
Product Status Active
Standard Package 140 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 916181-CTX01-15771
Ultra Librarian 3D Model Ultra Librarian CTX01-15771 CAD Model

Description

The 916181-CTX01-15771 is a power transformer manufactured by Eaton Bussmann.

  • Package: Bulk
  • Standard Package: 140 Pieces
  • Category: Transformers - Power Transformers
  • Status: Active
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • HTSUS Code: 0000.00.0000

You May Also Be Interested in

Signal Transformer
PWR XFMR LAMINATED 10VA TH
Need more? Email Us
Amgis, LLC
PWR XFMR TORO 1.6VA TH
Lowest to $22.5225
Princeton
1W Audio Power Integration Amplifier
Lowest to $0.9148
Signal Transformer
XFRMR SEMI-TORO 30VA THRU HOLE
Need more? Email Us
Hammond Manufacturing
PWR XFMR TORO 300VA CHAS MT /
Need more? Email Us
Triad Magnetics
XFRMR PWR 10V 1A CHASSIS / Power Transformer 3500VAC 10VA 8 Terminal Wire Lead Flange Mount
Lowest to $18.2831
Hammond Manufacturing
PWR XFMR LAMINATED 40VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 130VA CHAS MT
Need more? Email Us
Triad Magnetics
XFRMR PWR 25.2V 1.984A CHASSIS / Power Transformer 3500VAC 25VA 8 Terminal Wire Lead Flange Mount
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess