EN
  • EN
  • DE

CTX00-17468-R

Part No CTX00-17468-R
Manufacturer Eaton Bussmann
Catalog Power Transformers
Description PWR XFMR FLYBK 150UH 0.2A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Power Transformers
Mfr Eaton Bussmann
Package Tray
Product Status Active
Standard Package 1,245 pcs
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 867430-CTX00-17468-R
Ultra Librarian 3D Model Ultra Librarian CTX00-17468-R CAD Model

Description

The 867430-CTX00-17468-R is a power transformer designed for various electronic applications. This product is manufactured by Eaton Bussmann.

  • Manufacturer: Eaton Bussmann
  • Product Category: Power Transformers
  • Package: Tray
  • Package Quantity: 1,245 pieces
  • MSL Level: 1
  • HTSUS Code: 0000.00.0000
  • Product Status: Active

You May Also Be Interested in

Signal Transformer
PWR XFMR LAMINATED 2.4VA TH /
Need more? Email Us
Eaton Bussmann
PWR XFMR FLYBK 150UH 0.2A
Lowest to $7.1917
Princeton
1W Audio Power Integration Amplifier
Lowest to $0.9148
Hammond Manufacturing
XFRMR LAMINATED 200VA CHAS MOUNT
Need more? Email Us
Signal Transformer
PWR XFMR LAMINATED 1VA TH
Lowest to $15.0986
Signal Transformer
PWR XFMR SEMI-TORO 30VA TH /
Need more? Email Us
Datatroni
T1/E1 Transformer
Need more? Email Us
Signal Transformer
PWR XFMR LAMINATED 10VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 40VA CHAS MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1917 $64.7253
20+ $5.9010 $118.0200
31+ $5.7166 $177.2146
42+ $5.5321 $232.3482
54+ $5.3478 $288.7812
73+ $4.7946 $350.0058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess