EN
  • EN
  • DE

PSS320

Part No PSS320
Manufacturer Wall Industries,Inc.
Catalog Power Transformers
Description 320 Watt Single Output AC/DC Power Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wall Industries,Inc.
Win Source Part Number 1240223-PSS320
Manufacturer Homepage www.wallindustries.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSS320 CAD Model

Description

The PSS320 from Wall Industries, Inc. is a 320-watt single-output AC/DC power supply designed for use in a variety of applications, including industrial automation, medical equipment, and telecommunications. It is a reliable and durable power supply that is backed by a two-year warranty.

The PSS320 has a wide input voltage range of 85-265 VAC, which makes it suitable for use in global markets. It also has a high efficiency rating of up to 90%, which helps to reduce energy costs. The PSS320 is also equipped with a variety of protection features, including overvoltage protection, overcurrent protection, and short-circuit protection.

The PSS320 is available in a variety of output voltages, including 5 VDC, 12 VDC, 24 VDC, and 48 VDC. It also has a variety of output current ratings, so you can choose the right power supply for your specific needs.

Features:

  • Wide input voltage range of 85-265 VAC
  • High efficiency rating of up to 90%
  • Overvoltage protection
  • Overcurrent protection
  • Short-circuit protection
  • Available in a variety of output voltages and current ratings

Benefits:

  • Reliable and durable
  • Energy efficient
  • Safe and reliable operation
  • Flexible to meet a variety of needs

Applications:

  • Industrial automation
  • Medical equipment
  • Telecommunications
  • Networking
  • Security
  • Lighting
  • And more

Specifications:

  • Input voltage: 85-265 VAC
  • Output voltage: 5 VDC, 12 VDC, 24 VDC, or 48 VDC
  • Output current: Varies depending on output voltage
  • Efficiency: Up to 90%
  • Protection: Overvoltage, overcurrent, and short-circuit
  • Dimensions: 100 mm x 50 mm x 30 mm
  • Weight: 0.5 kg

Conclusion:

The PSS320 from Wall Industries, Inc. is a reliable and durable power supply that is suitable for a variety of applications. It is energy efficient and has a variety of protection features. The PSS320 is available in a variety of output voltages and current ratings, so you can choose the right power supply for your specific needs.

You May Also Be Interested in

Princeton
1W Audio Power Integration Amplifier
Lowest to $0.9148
Triad Magnetics
XFRMR TOROIDAL 160VA CHAS MOUNT / Power Transformer 4000VAC 160VA 8 Terminal Wire Lead Center Single Hole
Need more? Email Us
Pulse
Need more? Email Us
Triad Magnetics
XFRMR PWR 25.2V 1.984A CHASSIS / Power Transformer 3500VAC 25VA 8 Terminal Wire Lead Flange Mount
Need more? Email Us
Signal Transformer
PWR XFMR SEMI-TORO 30VA TH /
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 40VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 20VA TH
Need more? Email Us
Triad Magnetics
XFRMR PWR 10V 1A CHASSIS / Power Transformer 3500VAC 10VA 8 Terminal Wire Lead Flange Mount
Lowest to $18.2831
Pulse A Technitrol Company
SCHEMATIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess