EN
  • EN
  • DE

PALCE22V10H-25PC/4

Part No PALCE22V10H-25PC/4
Manufacturer Amd
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Amd
Win Source Part Number 344074-PALCE22V10H-25PC/4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALCE22V10H-25PC/4 CAD Model

Description

The PALCE22V10H-25PC/4, manufactured by AMD, is a high-performance, advanced PAL (Programmable Array Logic) device. It's designed for a wide range of logic applications requiring flexible and configurable logic solutions. As a member of the PALCE22V10 family, it provides a cost-effective and efficient way to implement custom logic functions.

Applications

  • Address decoding: Used in memory systems to decode addresses and enable specific memory locations.
  • Data routing: Employed to route data signals between different parts of a digital system.
  • State machine implementation: Ideal for implementing complex state machines that control the operation of digital systems.
  • Peripheral control: Used to control the operation of peripheral devices in embedded systems.
  • Timing control: Implemented in systems to generate and control precise timing signals.

Features

  • High-speed operation: Offers a propagation delay of 25ns, enabling fast system performance.
  • Programmable logic: Allows for flexible implementation of custom logic functions.
  • 22 inputs and 10 outputs: Provides a large number of inputs and outputs for complex logic designs.
  • Output polarity control: Each output can be individually programmed for either active-high or active-low polarity.
  • TTL compatible: Compatible with standard TTL logic levels.
  • Low power consumption: Designed for low power operation, making it suitable for battery-powered applications.

Benefits

  • Increased design flexibility: Programmable logic allows for easy modification and customization of logic functions.
  • Reduced component count: Integrates multiple logic functions into a single chip, reducing board space and cost.
  • Improved system performance: High-speed operation enables faster system performance.
  • Simplified design process: Simplifies the design process by allowing designers to implement complex logic functions using a single device.
  • Enhanced reliability: Reduces the number of interconnections and components, leading to improved system reliability.

The PALCE22V10H-25PC/4 is typically packaged in a 24-pin DIP (Dual In-line Package) or other surface-mount packages. It operates over a standard commercial temperature range. Its versatile programmability and high performance make it suitable for diverse digital logic applications, from simple glue logic to complex state machines.

You May Also Be Interested in

Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $4.1631
Altera
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess