EN
  • EN
  • DE

NAND01GW3B2CZA6

Part No NAND01GW3B2CZA6
Manufacturer STMicroelectronics
Catalog Memory
Description 1 Gbit, 2 Gbit, 2112 Byte/1056 Word Page, 1.8V/3V, NAND Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1229351-NAND01GW3B2CZA6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NAND01GW3B2CZA6 CAD Model

Description

Introducing the NAND01GW3B2CZA6 Flash Memory

The NAND01GW3B2CZA6 is a high-performance NAND Flash memory device from STMicroelectronics, designed to meet the rigorous demands of modern electronic applications. This device offers a reliable storage solution for a variety of uses, including embedded systems, digital cameras, MP3 players, and other digital devices requiring high-density, non-volatile memory storage.

Key Features

  • Memory Capacity: The NAND01GW3B2CZA6 provides a substantial 1 Gbit of memory, ensuring ample space for data-intensive applications.
  • Organization: The memory is organized as (2048 + 64) bytes x 64 pages x 1024 blocks, facilitating efficient data management and retrieval.
  • High Write/Read Speeds: Fast program and erase capabilities allow for efficient updating and modification of stored data, minimizing wait times and enhancing overall system performance.
  • Supply Voltage: Operating at a supply voltage range of 2.7V to 3.6V, the NAND01GW3B2CZA6 is versatile and can be integrated into various circuit designs with different power requirements.
  • Page Read and Program: Random access and sequential read capabilities, along with page program operations, provide flexibility and control in handling data.
  • Copy-Back Program: This feature allows for internal page-to-page data transfer without the need for external buffering, streamlining the programming process.
  • Block Erase: The device supports efficient block erase operations, enabling large sections of memory to be quickly cleared for new data storage.

Reliability and Data Protection

The NAND01GW3B2CZA6 includes error correction code (ECC) capabilities, which ensure the integrity of data by detecting and correcting any errors that may occur during read operations. Additionally, the device features a data retention period that complies with industry standards, safeguarding stored information over extended periods.

Compatibility and Applications

STMicroelectronics' NAND01GW3B2CZA6 is designed for compatibility with a wide range of applications and systems. Its standard interface ensures easy integration with existing platforms, making it a versatile choice for designers and manufacturers. Whether used in consumer electronics, IoT devices, or industrial control systems, this NAND Flash memory device offers a balance of performance, reliability, and capacity that is hard to surpass.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8395 $58.0740
30+ $3.9709 $119.1270
46+ $3.8462 $176.9252
63+ $3.7226 $234.5238
81+ $3.5978 $291.4218
108+ $3.2259 $348.3972
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,880 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess