EN
  • EN
  • DE

PALCE22V10H-10SC/5

Part No PALCE22V10H-10SC/5
Manufacturer Amd
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Amd
Win Source Part Number 344063-PALCE22V10H-10SC/5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALCE22V10H-10SC/5 CAD Model

Description

The PALCE22V10H-10SC/5, manufactured by AMD, is a high-performance Programmable Array Logic (PAL) device designed for implementing custom logic functions in a wide range of digital systems. It belongs to the PALCE22V10 family, known for its versatility and speed in various applications.

Applications

  • Address Decoding: Used in memory systems to decode addresses for selecting specific memory locations.
  • State Machine Implementation: Implements complex state machines for controlling various digital processes and systems.
  • Peripheral Interfacing: Interfaces microprocessors and microcontrollers with peripheral devices like displays, keyboards, and communication interfaces.
  • Timing Generation: Generates precise timing signals for synchronizing operations within digital systems.
  • Data Encryption: Used to implement basic encryption algorithms for data security and transmission.

Features

  • High-Speed Performance: Offers a propagation delay of 10ns, enabling fast logic operations.
  • Programmable Output Polarity: Each output can be independently configured as either active-high or active-low.
  • 22 Programmable I/O Pins: Provides 22 Input/Output pins, offering a versatile array for different application requirements.
  • Programmable AND Array: Implements complex logic functions through a programmable AND array combined with a fixed OR array.
  • Output Register with Feedback: Each output includes a D-type flip-flop with feedback, providing options for registered or combinatorial outputs.
  • Electrically Erasable CMOS (EECMOS) Technology: Allows for easy reprogramming and modification of the logic design.
  • Low Power Consumption: Operates at low power levels, making it suitable for battery-powered and energy-efficient applications.

Benefits

  • Improved System Speed: Reduces propagation delays, resulting in faster overall system performance.
  • Enhanced Design Flexibility: Easily adaptable to various application requirements due to its programmable features.
  • Reduced Component Count: Consolidates multiple discrete logic gates, minimizing board space and lowering system costs.
  • Simplified Design Process: Simplifies the design process compared to discrete logic designs.
  • Easy Prototyping and Modification: The EECMOS technology facilitates quick and easy changes, shortening development time.
  • Increased System Reliability: Reduces the number of interconnections, leading to greater reliability.

The PALCE22V10H-10SC/5 is commonly used in applications that require high-speed logic operations, such as memory controllers, data processing systems, and control circuits. Its 10ns propagation delay allows for efficient operation in demanding environments. The programmable features enable customization to specific application needs, reducing component count, simplifying the design, and contributing to cost savings and improved system reliability. The "SC" likely denotes a specific package type (e.g., Skinny CERDIP) or temperature range, while the "/5" may indicate a specific revision or manufacturing lot, without altering the core functionality of the PALCE22V10H family.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
Amd
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess