EN
  • EN
  • DE

DS1075K

Part No DS1075K
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description KIT DEMO ECONOSCILLATOR/DIVIDER / Oscillator Programming And Evaluation Kit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Part Status Obsolete(EOL)
Main Purpose Timing, Reconfigurable Oscillators
Utilized IC / Part DS1065, DS1073, DS1075, DS1075-IND
Supplied Contents Board(s)
Win Source Part Number 772865-DS1075K
Popularity Medium
Supply and Demand Status Limited
Family Name DS1075K
Introduction Date September 13, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1075K CAD Model

Description

The DS1075K from Maxim Integrated is a versatile, programmable oscillator that serves as a highly flexible, low-cost solution for generating system clock signals. This device is designed to replace crystal oscillators, fixed-frequency clock generators, and discrete component phase-locked loops (PLLs), offering a high degree of customization for a variety of applications.

Key Features

  • Frequency Range: The DS1075K operates over a wide frequency range, which can be programmed via a two-wire serial interface, allowing for precise tuning to the desired frequency.
  • Nonvolatile (NV) Settings: Equipped with nonvolatile (EEPROM) memory, the DS1075K can store user-defined configurations, ensuring that the device maintains its settings even after power cycles.
  • Multiple Outputs: This device features a primary output that can be programmed from 4.9kHz to 133MHz and a secondary output that operates at 50% of the primary output frequency, providing flexibility for different clocking requirements.
  • Power Supply: The DS1075K operates from a single +5V supply or a +3.3V supply, making it suitable for a broad range of digital systems.
  • Power-Saving Modes: It includes power-down and haltable modes to conserve power during idle periods.

Applications

The programmability and versatility of the DS1075K make it an ideal choice for a multitude of applications, including but not limited to:

  • Microprocessor systems
  • Embedded systems
  • Communication devices
  • Handheld devices

Easy Integration

The DS1075K comes in a compact 8-pin SO package, which allows for easy integration into existing designs without the need for complex circuitry or additional components. Its serial interface ensures straightforward programming, making it a user-friendly option for engineers looking to add a reliable clock source to their systems.

Conclusion

Maxim Integrated's DS1075K programmable oscillator is a highly adaptable component that provides designers with a cost-effective and efficient solution for their timing requirements. Its ease of use, combined with its robust feature set, makes it a smart choice for a wide array of electronic products.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5874 $60.9858
40+ $2.9441 $117.7640
61+ $2.8517 $173.9537
84+ $2.7593 $231.7812
109+ $2.6681 $290.8229
145+ $2.3920 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess