EN
  • EN
  • DE

FD6200FRGUBOX

Part No FD6200FRGUBOX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description FX-6200 3.8GHz 8MB cache Socket AM3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952875-FD6200FRGUBOX
Series *
Ultra Librarian 3D Model Ultra Librarian FD6200FRGUBOX CAD Model

Description

The FD6200FRGUBOX is an AMD FX-6200 six-core desktop processor. This processor is designed for high-performance computing, gaming, and content creation. Part of the AMD FX series, it features an unlocked multiplier for overclocking flexibility.

Applications

  • High-End Gaming PCs
  • Video Editing Workstations
  • 3D Modeling and Rendering
  • Demanding Multitasking Environments
  • Professional Applications

Features

  • Six-Core Processing: Offers six physical cores for improved multitasking and parallel processing capabilities.
  • Unlocked Multiplier: Enables easy overclocking for users looking to maximize performance.
  • AMD Turbo CORE Technology: Automatically boosts clock speeds for increased performance when needed.
  • Socket AM3+: Compatible with motherboards using the AM3+ socket.
  • 8MB L3 Cache: Provides fast access to frequently used data.

Benefits

  • Exceptional Gaming Performance: Delivers high frame rates and smooth gameplay in demanding games.
  • Accelerated Content Creation: Speeds up video editing, rendering, and 3D modeling tasks.
  • Improved Multitasking: Handles multiple applications and processes simultaneously with ease.
  • Customizable Performance: Allows users to fine-tune performance through overclocking.
  • Responsive Computing: Provides a smooth and responsive experience even with heavy workloads.

The AMD FX-6200 processor operates at a base clock speed of 3.8 GHz and a maximum turbo frequency of 4.1 GHz. It features 8MB of L3 cache and supports DDR3 memory. It is an excellent choice for users who require high levels of performance for demanding tasks.

Technical Specifications:

  • Core Count: 6
  • Base Clock Speed: 3.8 GHz
  • Max Turbo Frequency: 4.1 GHz
  • L3 Cache: 8MB
  • Socket Type: AM3+
  • TDP (Thermal Design Power): 125W

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
IBM
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
Lowest to $63.1134

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess