EN
  • EN
  • DE

LTC1441CS8#TRPBF

Part No LTC1441CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP W/REF LP DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, TTL
Supply Voltage - Operating 2 V to 11 V, ±1 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.02mA @ 5V
Current - Quiescent (Max) 5.7μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 15μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 131716-LTC1441CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1441CS8#TRPBF CAD Model

Description

The LTC1441CS8#TRPBF is a high-performance, ultra-low power comparator manufactured by Linear Technology, which is now part of Analog Devices. This precision device is designed for portable and battery-powered applications where power conservation is critical. It features dual comparators with built-in voltage references, making it an ideal choice for a variety of applications such as threshold detection, level translation, and window comparators.

Key Features

  • Integrated Voltage Reference: Each comparator includes a precise 1.182V reference voltage, which simplifies the design and reduces external component count.
  • Low Power Consumption: With a quiescent current of only 4µA per comparator, the LTC1441CS8#TRPBF is optimized for battery-powered and low-power systems.
  • Wide Supply Voltage Range: The device operates from a 2.7V to 11V supply, accommodating a broad range of applications.
  • Fast Response Time: The comparators provide a fast response with a propagation delay of typically 7µs, ensuring quick and accurate signal processing.
  • Push-Pull Outputs: The outputs are designed as push-pull, which eliminates the need for external pull-up resistors and allows for direct interfacing with TTL and CMOS logic.
  • Package: The LTC1441CS8#TRPBF comes in an 8-pin SOIC package, suitable for surface-mount technology and compact circuit designs.

Applications

The LTC1441CS8#TRPBF is versatile and can be used in various applications, including:

  • Battery-powered equipment
  • Portable devices
  • Threshold detectors
  • System monitoring and control
  • Window comparators

Quality and Reliability

Linear Technology is renowned for its commitment to quality and reliability. The LTC1441CS8#TRPBF is no exception, adhering to stringent quality control standards to ensure consistent performance and durability across a wide range of operating conditions.

Conclusion

The LTC1441CS8#TRPBF by Linear Technology is a top-tier comparator that combines low power consumption with high precision and fast response times. It is a reliable choice for designers who require an efficient and accurate component for their low-power and portable applications. Its integrated features and ease of use make it a valuable addition to any electronic system requiring voltage comparison and decision-making capabilities.

You May Also Be Interested in

Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess