EN
  • EN
  • DE

Athlon_XP_1900

Part No Athlon_XP_1900
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Athlon XP 1900
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953077-Athlon_XP_1900
Series *
Ultra Librarian 3D Model Ultra Librarian Athlon_XP_1900 CAD Model

Description

The AMD Athlon XP 1900+ is a 32-bit x86 desktop processor that was released in 2002. It was part of AMD's Athlon XP (eXtreme Performance) line, designed to compete with Intel's Pentium 4 processors. The “1900+” denoted its performance rating relative to older Athlon processors rather than its actual clock speed.

Applications

  • Desktop PCs: The primary application was in mainstream desktop computers for home and office use.
  • Gaming PCs: It was a popular choice for budget-conscious gamers seeking a balance between performance and affordability.
  • Workstations: Suitable for basic workstation tasks like word processing, spreadsheets, and web browsing.
  • Server Applications: Limited use in entry-level server applications that did not require high core counts or extensive features.
  • Embedded Systems: Older systems were sometimes repurposed for embedded control or monitoring applications.

Features

  • Socket A (Socket 462): Designed for motherboards utilizing the Socket A interface.
  • Barton Core: Features a 512KB L2 cache, improving performance over previous Athlon XP cores.
  • 32-bit Architecture: Supports 32-bit x86 instruction set.
  • Enhanced Virus Protection (EVP): Early implementation of security features designed to prevent certain types of malware.
  • PowerNow! Technology: AMD's power management technology reduces power consumption and heat output by dynamically adjusting the processor's clock speed and voltage.

Benefits

  • Affordable Performance: Provided competitive performance compared to Intel's Pentium 4 at a lower price point.
  • Improved Gaming Experience: Enabled smoother gameplay in popular games of the era.
  • Enhanced Multitasking: The larger L2 cache contributed to better performance in multitasking scenarios.
  • Reduced Power Consumption: PowerNow! technology helped lower power consumption and extend battery life in some applications (though primarily a desktop processor).
  • Easy Upgrade Path: Compatible with a wide range of Socket A motherboards, offering an upgrade path for existing users.

Additional Details

The Athlon XP 1900+ typically ran at a clock speed of around 1.6 GHz. It was manufactured using a 0.13-micron process. The thermal design power (TDP) varied depending on the core revision. It supported DDR SDRAM memory. The processor's performance rating (1900+) was a marketing term to indicate its relative speed compared to previous generation Athlon processors. The actual clock speed could vary. The Barton core, with its larger L2 cache, was a significant improvement over earlier Athlon XP cores, resulting in noticeable performance gains. Although now outdated, it represents a significant milestone in AMD's history and the evolution of desktop processors.

Consult motherboard documentation for specific supported memory types and CPU compatibility.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess