Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952725-OS2373NAP4DGI
Series *
Ultra Librarian 3D Model Ultra Librarian OS2373NAP4DGI CAD Model

Description

The AMD Opteron OS2373NAP4DGI is a server processor designed for demanding workloads and enterprise-level applications. Part of the Opteron 2300 series, this processor leverages AMD's multi-core architecture to deliver enhanced performance and efficiency in multi-threaded environments. It provides a solid foundation for servers and workstations requiring reliable and scalable computing power.

Applications:

  • Server Virtualization: Ideal for hosting multiple virtual machines, enabling efficient resource utilization.
  • Database Management: Handles large database workloads with improved processing speeds.
  • High-Performance Computing (HPC): Suitable for scientific simulations, financial modeling, and data analysis.
  • Enterprise Applications: Supports mission-critical applications such as CRM, ERP, and supply chain management systems.
  • Web Hosting: Powers web servers, ensuring fast and reliable content delivery.

Features:

  • Quad-Core Architecture: Four processing cores on a single die for enhanced multi-tasking capabilities.
  • AMD Virtualization (AMD-V) Technology: Hardware-assisted virtualization for improved virtual machine performance.
  • Integrated Memory Controller: Reduces memory latency and increases memory bandwidth for faster data access.
  • HyperTransport Technology: High-speed interconnect for fast communication between the processor and other system components.
  • Power Management Features: Optimizes power consumption based on workload demands, reducing energy costs.

Benefits:

  • Improved Performance: Quad-core architecture enables efficient handling of multi-threaded applications and workloads.
  • Enhanced Virtualization Capabilities: AMD-V technology boosts the performance and efficiency of virtualized environments.
  • Reduced Memory Latency: Integrated memory controller reduces the time it takes to access data from memory.
  • Increased System Bandwidth: HyperTransport technology provides high-speed communication between the processor and other components, increasing overall system performance.
  • Lower Power Consumption: Power management features help reduce energy costs and improve overall system efficiency.

Additional Details:

The OS2373NAP4DGI processor typically operates at a clock speed suited for server environments. It supports DDR2 memory, commonly used in server platforms. The TDP (Thermal Design Power) is designed to be within the range suitable for server cooling solutions. This processor is often found in rack-mounted servers and high-performance workstations due to its reliability and computing capabilities.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P1 800MHZ PBGA689
Need more? Email Us
ECAD model for P1021NSE2HFB
NXP / Nexperia
IC MPU QORIQ P1 1.055GHZ PBGA689 / PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)
Lowest to $985.2632
ECAD model for P1022NXE2LFB
Freescale Semiconductor - NXP
IC MPU MPC83XX 400MHZ 740TBGA
Lowest to $1,921.9201
ECAD model for MPC8358EVVAGDGA
Freescale Semiconductor - NXP
MICROPROCESSOR, 32-BIT, MC68000 / Microprocessor IC *
Need more? Email Us
ECAD model for MC68EC000FU16
NXP / Nexperia
IC MPU QORIQ P4 1.5GHZ 1295BGA
Need more? Email Us
ECAD model for P4080NXN1MMB
NXP / Nexperia
IC MPU MPC85XX 667MHZ 783FCPBGA
Lowest to $166.7369
ECAD model for MPC8541VTALF
Freescale Semiconductor - NXP
IC MPU MPC83XX 800MHZ PBGA689
Lowest to $968.8421
ECAD model for MPC8378ECVRANGA
Freescale Semiconductor - NXP
IC MPU MPC8XX 80MHZ 357BGA
Need more? Email Us
ECAD model for MPC885ZP80
Intel
RISC MPU, 32-BIT, 750MHZ CBGA479 / Microprocessor IC -
Need more? Email Us
ECAD model for RJ80530UY750512

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention