EN
  • EN
  • DE

AM28F010-150JC/T

Part No AM28F010-150JC/T
Manufacturer Amd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1167273-AM28F010-150JC/T
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM28F010-150JC/T CAD Model

Description

The AM28F010-150JC/T is a 1 Mbit (128K x 8) Flash memory device manufactured by AMD. The '150' indicates an access time of 150ns. 'JC' refers to a JEDEC standard package, likely a PLCC (Plastic Leaded Chip Carrier) package. '/T' may indicate tape and reel packaging.

Applications

  • Embedded systems firmware storage
  • BIOS storage in computers
  • Program storage for microcontrollers and microprocessors
  • Data storage in portable devices
  • Configuration data storage in programmable logic devices (PLDs) and FPGAs

Features

  • 1 Mbit (128K x 8) memory organization
  • 150ns access time
  • Single 5V power supply
  • Sector erase capability
  • JEDEC standard PLCC package (JC)
  • TTL compatible inputs and outputs

Benefits

  • Non-volatile storage: Data is retained even when power is removed.
  • Fast access time: Enables quick retrieval of stored data.
  • In-system programmability: Can be programmed and erased without being removed from the circuit.
  • Sector erase: Allows for selective erasure of memory blocks, improving efficiency.
  • High endurance: Can withstand a large number of erase/program cycles.

Additional Details

The AM28F010-150JC/T operates on a single 5V power supply and provides a 150ns access time for reading data. Its 1 Mbit capacity allows storing a significant amount of code or data. The Flash memory technology allows for electrical erasure and reprogramming, making it suitable for applications requiring firmware updates or data logging. The sector erase capability enables selective erasure of specific memory blocks, reducing the time required for updates. The PLCC package is a surface-mount package that provides good electrical performance and is relatively easy to handle during assembly. Tape and reel packaging is a standard method for automated assembly processes. For specific details regarding programming voltages, timing parameters, and erase/program cycles, consult the original AMD datasheet.

You May Also Be Interested in

Qualcomm
Lowest to $7.9791
Molex, LLC
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Amd
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Microchip Technology
Need more? Email Us
Conexant Systems
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess