EN
  • EN
  • DE
  • IT

ATV2500BQ20DM883

Part No ATV2500BQ20DM883
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1195497-ATV2500BQ20DM883
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATV2500BQ20DM883 CAD Model

Description

The ATV2500BQ20DM883 is a high-performance, programmable logic device (PLD) from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is part of the venerable ATV2500 series, known for its robustness and reliability in a wide range of applications. With its military-grade specifications, the ATV2500BQ20DM883 is designed to operate under extreme conditions, making it an ideal choice for aerospace, defense, and other mission-critical environments.

Key Features

  • High-Density Design: The device features a complex programmable logic array with a high number of logic gates, allowing for the implementation of sophisticated digital circuits in a single chip.
  • Speed and Performance: With a 20ns propagation delay, the ATV2500BQ20DM883 ensures rapid processing and response times, suitable for high-speed applications.
  • Military Specifications: As part of the 883 series, this device meets stringent MIL-STD-883 standards for temperature, shock, vibration, and other environmental conditions.
  • Power-Efficient: The device is designed to operate with low power consumption, which is critical in battery-powered or energy-sensitive applications.
  • Versatility: With its reprogrammable nature, the ATV2500BQ20DM883 can be used across various projects and applications, allowing for flexibility in design and prototyping.

Applications

The ATV2500BQ20DM883's rugged design and reprogrammability make it an excellent choice for a host of applications, particularly where reliability and adaptability are paramount. Common uses include satellite systems, military communications, avionics, and any other systems that require high reliability under harsh conditions.

Technical Specifications

Parameter Value Logic Elements Complex PLD Propagation Delay 20 ns Operating Temperature Range MIL-STD-883 Specified Package / Case Ceramic Quad Flat Pack (CQFP)

In summary, the ATV2500BQ20DM883 from Microchip Technology is a durable, efficient, and versatile PLD, making it a top choice for engineers and designers working on projects that demand the utmost in performance and reliability.

You May Also Be Interested in

Amd
Contact for details
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Conexant Systems
Need more? Email Us
Fuji Electric
Need more? Email Us
Anachip Corp
Need more? Email Us
TE Connectivity
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess