EN
  • EN
  • DE

MAX9702ETI

Part No MAX9702ETI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707494-MAX9702ETI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9702ETI CAD Model

Description

Maxim Integrated MAX9702ETI Audio Amplifier

The MAX9702ETI from Maxim Integrated is a high-efficiency, Class D audio amplifier designed to deliver premium sound quality with minimal power consumption. Engineered for compact and power-sensitive applications, this audio amplifier is ideal for portable and space-constrained audio devices.

Key Features:

  • High Efficiency: The MAX9702ETI operates with a Class D architecture, ensuring high efficiency which reduces power loss and improves battery life in portable applications.
  • Output Power: Capable of delivering up to 2 x 2.2W into a 4Ω load or 1 x 4.4W into an 8Ω load, this amplifier can power a wide range of speakers with clear and robust audio output.
  • Low EMI: The device is designed with spread-spectrum modulation, which reduces electromagnetic interference (EMI), making it suitable for RF-sensitive environments.
  • Flexible Supply Voltage: It operates across a wide supply voltage range from 2.7V to 5.5V, accommodating various power sources and system requirements.
  • Thermal Protection: The MAX9702ETI includes thermal overload protection, which safeguards the device against damage from overheating.
  • Compact Package: Available in a 28-pin TQFN (5mm x 5mm) package, the amplifier integrates seamlessly into space-constrained designs.

Applications:

  • Mobile Phones
  • Portable Media Players
  • Notebook Computers
  • Portable Gaming Devices

The MAX9702ETI also features a high signal-to-noise ratio (SNR) and low harmonic distortion, ensuring high-fidelity audio playback. With built-in pop-and-click suppression, the device minimizes noise during turn-on and turn-off transitions, providing a smooth listening experience.

Maxim Integrated's commitment to quality and performance is evident in the MAX9702ETI, making it a reliable choice for manufacturers looking to enhance the audio capabilities of their products without compromising on power efficiency or space. Whether the end application is a mobile phone or a portable gaming device, the MAX9702ETI provides a versatile audio solution that meets the demands of both manufacturers and end-users alike.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.9081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2442 $67.3260
65+ $1.8411 $119.6715
100+ $1.7833 $178.3300
135+ $1.7267 $233.1045
175+ $1.6690 $292.0750
235+ $1.4957 $351.4895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess