EN
  • EN
  • DE

54548-0490

Part No 54548-0490
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1196949-54548-0490
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54548-0490 CAD Model

Description

Part number 54548-0490 is a connector manufactured by Molex, LLC. Molex is a global manufacturer of electronic components, including a wide array of connectors for various applications. This specific part number likely represents a connector component belonging to a particular Molex series, designed for wire-to-board or cable-to-board connections.

Applications:

  • Industrial Control Systems: Used within industrial automation and control equipment to facilitate secure and reliable connections.
  • Automotive Electronics: Employed in automotive wiring harnesses for signal and power distribution throughout vehicles.
  • Telecommunications Infrastructure: Integrated into telecommunications equipment for data and signal transmission.
  • Medical Devices: Utilized in medical equipment requiring secure and dependable connections for accurate operation.
  • Consumer Electronics: Found in various consumer electronic devices, such as home appliances and entertainment systems.

Features:

  • Compact Design: Optimizes space utilization in densely populated circuit boards.
  • Polarization Features: Ensures correct mating orientation and prevents accidental misconnections.
  • Secure Locking Mechanism: Provides a positive locking feature to prevent unintentional disconnection due to vibration or movement.
  • High-Quality Materials: Manufactured with durable materials resistant to environmental factors and mechanical stress.
  • RoHS Compliant: Meets RoHS directives, ensuring minimal environmental impact through the reduction of hazardous substances.

Benefits:

  • Reliable Connection: Delivers consistent and dependable performance for critical applications.
  • Space Efficiency: Allows for higher component density on printed circuit boards.
  • Simplified Assembly: Designed for easy and efficient installation, reducing manufacturing time.
  • Reduced Downtime: Minimizes the risk of connection failures, improving overall system reliability.
  • Compliance with Industry Standards: Meets relevant industry standards and regulatory requirements.

Additional Details:

Specific electrical and mechanical characteristics, such as the number of contacts, pitch, current rating, voltage rating, and operating temperature range, are not readily available without a direct datasheet. Molex connectors commonly use materials such as phosphor bronze or brass for contacts with tin or gold plating for enhanced conductivity and corrosion resistance. The housing is often composed of durable plastic materials like nylon or PBT. Referencing the official Molex datasheet for precise specifications and application guidelines is essential.

You May Also Be Interested in

Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Microchip Technology
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Amd
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Analog Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess