EN
  • EN
  • DE

361KD07J

Part No 361KD07J
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 7MM, 360V 1.75KA, BULK / 360 V 1.75 kA Varistor 1 Circuit Through Hole Disc 7mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 07D
Package Bulk
Product Status Active
Maximum AC Volts 230 V
Maximum DC Volts 300 V
Varistor Voltage (Min) 324 V
Varistor Voltage (Typ) 360 V
Varistor Voltage (Max) 396 V
Current - Surge 1.75 kA
Energy 32J
Number of Circuits 1
Capacitance @ Frequency 140 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 7mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360907-361KD07J
Ultra Librarian 3D Model Ultra Librarian 361KD07J CAD Model

Description

The YAGEO 361KD07J is a varistor MOV from YAGEO's 07D series.

  • Maximum AC Voltage: 230V
  • Maximum DC Voltage: 300V
  • Varistor Voltage: 324V to 396V
  • Surge Current: 1.75kA
  • Energy Rating: 32J
  • Mounting Type: Through-Hole
  • Package: Bulk
  • Capacitance: 140pF @ 1kHz
  • ECCN: EAR99
  • HTSUS: 8533.40.4000

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1,155+ $0.0501 $57.8655
2,465+ $0.0469 $115.6085
3,830+ $0.0453 $173.4990
5,495+ $0.0420 $230.7900
7,145+ $0.0404 $288.6580
8,930+ $0.0388 $346.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,365 pieces
MOQ: 1155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess