The AMD Athlon II X2 250 is a desktop processor with 2 cores, launched in July 2009. It is part of the Athlon II X2 lineup, using the Regor architecture with Socket AM3. Athlon II X2 250 has 2MB of L2 cache and operates at 3 GHz. AMD is building the Athlon II X2 250 on a 45 nm production node using 234 million transistors. The silicon die of the chip is not manufactured at AMD, but at GlobalFoundries. The multiplier is locked on Athlon II X2 250, which limits its overclocking potential.
With a TDP of 65 W, the Athlon II X2 250 consumes typical power levels for a modern PC. AMD's processor supports DDR2 and DDR3 memory with a dual-channel interface. For communication with other components in the computer, Athlon II X2 250 uses a PCI-Express Gen 2 connection. This processor does not have integrated graphics, you will need a dedicated graphics card.
Applications:
- Desktop PCs
- General computing tasks
- Home entertainment systems
- Office workstations
Features:
- Dual-core processing
- 3 GHz clock speed
- 2MB L2 cache
- Socket AM3 compatibility
- DDR2 and DDR3 memory support
- PCI-Express Gen 2 support
Benefits:
- Improved multitasking capabilities compared to single-core processors.
- Sufficient processing power for everyday computing tasks.
- Compatibility with a wide range of motherboards and memory types.
- Relatively low power consumption.
Additional Details:
Architecture: Regor
Socket: AM3
Manufacturing Process: 45 nm
Number of Cores: 2
Clock Speed: 3 GHz
L2 Cache: 2MB
Memory Support: DDR2, DDR3
TDP: 65W