EN
  • EN
  • DE

STM32F051K4T6

Part No STM32F051K4T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M0
Data Bus Width 32-Bit
Speed 48MHz
Connectivity HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
The number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 13x12b; D/A 1x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number STM32F051
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 708338-STM32F051K4T6
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F051K4T6 CAD Model

Description

STM32F051K4T6 Microcontroller - STMicroelectronics

The STM32F051K4T6 is a high-performance microcontroller from STMicroelectronics, tailored for cost-sensitive applications that require both performance and versatility. This device is a part of the STM32F0 series, which is renowned for its ARM Cortex-M0 core, providing users with the benefits of a modern processor architecture while maintaining affordability and efficiency.

Key Features:

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 48 MHz.
  • Memory: 16 Kbytes of Flash memory and 4 Kbytes of SRAM, suitable for small to medium complexity applications.
  • I/O Pins: Up to 28 I/O pins, providing ample connectivity for peripherals and other components.
  • Communication Interfaces: Equipped with an array of communication interfaces including I2C, SPI, and USART, which are essential for modern embedded systems.
  • Timers: Multiple timers including a basic timer, a SysTick timer, and advanced-control timers, catering to a wide range of timing and control tasks.
  • ADC: 12-bit, 1.0 μs Analog-to-Digital Converter (ADC) with up to 9 channels, enabling accurate sensor readings and data acquisition.
  • Debugging: Integrated debug module with Serial Wire Debug (SWD) which simplifies development and troubleshooting.
  • Supply Voltage: Flexible power supply options with a voltage range from 2.4 V to 3.6 V, compatible with a variety of power sources and battery-operated applications.
  • Package: Available in a 32-pin LQFP package, ensuring a compact footprint for space-constrained applications.

Applications:

The STM32F051K4T6 is ideal for a broad range of applications, including but not limited to:

  • Consumer electronics
  • Industrial automation and control
  • Home automation
  • Medical devices
  • Automotive applications

Its robust feature set and flexibility make the STM32F051K4T6 a go-to choice for designers who seek a balance between performance and cost in their embedded systems. STMicroelectronics provides comprehensive software support for the STM32F0 series, including a variety of development tools and software libraries to streamline the development process.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9011 $50.7143
32+ $3.2009 $102.4288
49+ $3.1009 $151.9441
67+ $3.0009 $201.0603
87+ $2.9009 $252.3783
116+ $2.6008 $301.6928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,868 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess