EN
  • EN
  • DE

SY10EP16VKC

Part No SY10EP16VKC
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR HS DIFF 5V/3.3V 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type Differential Receiver/Driver
Supply Voltage 3 V to 5.5 V
Number of Bits 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 124713-SY10EP16VKC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10EP16VKC CAD Model

Description

Microchip Technology's SY10EP16VKC: High-Speed Differential Receiver

The SY10EP16VKC, from the renowned manufacturer Microchip Technology, is a state-of-the-art high-speed differential receiver designed for precision electrical engineering applications. This advanced component is part of the SY10EP16V series, which is known for its exceptional performance in terms of speed and signal integrity.

Constructed to operate at blazing fast speeds, the SY10EP16VKC is capable of handling data rates up to 3.2 Gbps, making it an ideal choice for high-speed data transmission and processing tasks. This differential receiver is engineered with a differential line receiver that is optimized for low skew and high common-mode noise rejection, ensuring reliable operation even in the most demanding environments.

The SY10EP16VKC comes in a compact 8-pin SOIC package, which is both space-saving and conducive to efficient PCB layout. It is designed with a VBB reference for single-ended use or a DC-coupled system application, providing designers with flexibility in system design. Furthermore, the device boasts a 3.3V or 5V power supply voltage range, which allows it to seamlessly integrate into various system architectures without the need for additional power regulation components.

Featuring a wide operating temperature range, the SY10EP16VKC is well-suited for industrial applications that may be subject to harsh conditions. Its robust design ensures that it can maintain its performance and reliability even when subjected to temperature extremes.

With its ECL (Emitter Coupled Logic) compatibility, the SY10EP16VKC is particularly useful in applications requiring high-speed logic operations. This includes, but is not limited to, clock and data distribution networks, backplane interfacing, and high-frequency signal processing. The device's high bandwidth and fast rise/fall times contribute to its ability to maintain signal fidelity over long distances and through complex circuit topologies.

In summary, the SY10EP16VKC from Microchip Technology represents a blend of high-speed performance, design flexibility, and robustness, making it an exceptional choice for engineers and designers looking to enhance their high-speed digital systems.

You May Also Be Interested in

ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess