Products specifications Report Issue?

Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 1 V @ 10 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 100 nA @ 50 V
Mounting Type Surface Mount
Package / Case DO-213AA
Supplier Device Package DO-213AA
Operating Temperature - Junction -55°C ~ 175°C
Ultra Librarian 3D Model Ultra Librarian 1N4454UR-1 CAD Model

You May Also Be Interested in

ON Semiconductor
16 Ampere Glass Passivated Super Fast Rectifiers | DIODE GEN PURP 300V 16A TO220AC
Lowest to $10.0241
ECAD model for FES16FT
Microsemi Corporation
DIODE GEN PURP 200V 1.2A D-5A
Need more? Email Us
ECAD model for JANTX1N6620U
Microsemi Corporation
DIODE GEN PURP 1KV 1A D-5A
Need more? Email Us
ECAD model for JANTXV1N6625U
Microsemi Corporation
DIODE GEN PURP 400V 1.75A D-5B
Need more? Email Us
ECAD model for JAN1N6627U
Microsemi Corporation
DIODE GEN PURP 400V 1.2A D-5A
Need more? Email Us
ECAD model for JAN1N6621U
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for UFT3280
Microsemi Corporation
DIODE SCHOTTKY 20V 1A ULTRAMITE
Need more? Email Us
ECAD model for UMA5817-T7
Microsemi Corporation
DIODE GEN PURP 150V 2.5A APAK
Need more? Email Us
ECAD model for 1N5806/TR
Microsemi Corporation
DIODE SIL CARB 1.7KV 23A TO247
Need more? Email Us
ECAD model for APT10SCE170B

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8676 $58.6760
24+ $4.8144 $115.5456
37+ $4.6639 $172.5643
50+ $4.5135 $225.6750
65+ $4.3631 $283.6015
86+ $3.9117 $336.4062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,014 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention