EN
  • EN
  • DE

BQ3285ES

Part No BQ3285ES
Manufacturer Texas Instruments
Catalog Clock/Timing - Real Time Clocks
Description Real-Time Clock RTC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size 242B
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Supply, Battery 2.5 V ~ 4 V
Current - Timekeeping (Maximum) 300μA @ 5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1154309-BQ3285ES
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name bq3285
Introduction Date August 31, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ3285ES CAD Model

Description

Introducing the BQ3285ES Real-Time Clock from Texas Instruments

The BQ3285ES is a sophisticated Real-Time Clock (RTC) module, designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-precision, low-power clock/calendar device is equipped with a wealth of features, making it an ideal choice for a wide array of applications that require accurate timekeeping, such as industrial systems, embedded electronics, and consumer products.

The BQ3285ES integrates a stable, quartz-crystal-based timekeeping mechanism that maintains accurate time and date information. The device features a programmable alarm function that can be set to trigger on a specific day, date, or month, providing users with considerable flexibility in scheduling single or periodic events.

One of the key advantages of the BQ3285ES is its low power consumption, which allows it to run efficiently on a backup battery for extended periods, ensuring that timekeeping continues uninterrupted during power outages or when the main power supply is disconnected. This feature is particularly important for systems that require a reliable time base for logging events or maintaining operation schedules.

The BQ3285ES also offers a serial interface for easy integration with microcontrollers and other digital systems. This interface enables simple communication and configuration, as well as the retrieval of time and date information by the host system. The device's built-in watch functions include a second counter, minute counter, hour counter, day counter, date counter, month counter, and year counter with leap year correction, all of which contribute to its comprehensive timekeeping capabilities.

Furthermore, the BQ3285ES is designed with robustness in mind, featuring an automatic power-fail detect and switch circuitry that seamlessly transitions to the backup battery when necessary. Its compact package and surface-mount form factor make it easy to incorporate into various design layouts, providing designers with a versatile and reliable timekeeping solution.

Overall, the BQ3285ES from Texas Instruments represents a state-of-the-art RTC solution that combines precision, low power, and ease of use, making it an excellent choice for maintaining accurate time and date in a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5413 $52.7065
12+ $8.6493 $103.7916
18+ $8.3790 $150.8220
25+ $8.1087 $202.7175
32+ $7.8385 $250.8320
43+ $7.0276 $302.1868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess