Products specifications

Category CPU
Win Source Part Number 1436832-AD740BYBI23JA
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian AD740BYBI23JA CAD Model

Description

Built for entry-level enterprise systems, the AD740BYBI23JA features the A6 PRO-7400B 3.5GHz 1MB FM2 specification from AMD A-Series Processors. This product by AMD Tray is designed for users requiring reliable performance for professional environments. The dual-core architecture facilitates efficient multitasking and productivity applications, while its 3.5GHz operational frequency ensures that tasks are processed quickly. Integrated with AMD Radeon R5 graphics, it also provides adequate visual capabilities for business graphics and video playback. Its compatibility with the FM2 socket gives system builders flexibility in choosing components, crucial for tailoring systems to specific business needs. The A6 PRO-7400B distinguishes itself by balancing performance and power efficiency, making it particularly suited for workstations where reliability and energy savings are prioritized.

You May Also Be Interested in

Amd
EPYC 9554 (64C 128T up to 3.75GHz)
Need more? Email Us
ECAD model for 100-000000790
Supermicro
Intel E5-2697v2 2.7GHz 12C 30M 130W
Need more? Email Us
ECAD model for SUPERMICRO CM8063501288843 - Intel E5-2697v2 2.7GHz 12C 30M 130W
Amd
EPYC 9384X (32C 64T 3.1/3.9GHz)
Need more? Email Us
ECAD model for 100-000001256
Amd
IC CPU Mobile Sempron 3600 2.0G Micro-PGA638
Need more? Email Us
ECAD model for SMS3600HAX3DN
Amd
EPYC 7551 (32C 64T 2.0/3.0GHz)
Need more? Email Us
ECAD model for PS7551BDVIHAF
Amd
EPYC 9354P (32C 64T 3.25GHZ/3.8GHz)
Need more? Email Us
ECAD model for 100-100000805WOF
Amd
Ryzen Threadripper 5970X (32C 64T 3.8/4.7GHz)
Need more? Email Us
ECAD model for 5970X
Supermicro
Intel E7540 2.0GHz 6C 18M 105W
Need more? Email Us
ECAD model for SUPERMICRO AT80604004878AA - Intel E7540 2.0GHz 6C 18M 105W
Supermicro
Intel 5130 2.00GHz 2C 4M 65W
Need more? Email Us
ECAD model for SUPERMICRO HH80556KJ0414M - Intel 5130 2.00GHz 2C 4M 65W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention