EN
  • EN
  • DE

SUPERMICRO AT80604004878AA - Intel E7540 2.0GHz 6C 18M 105W

Part No SUPERMICRO AT80604004878AA - Intel E7540 2.0GHz 6C 18M 105W
Manufacturer Supermicro
Catalog CPU
Description Intel E7540 2.0GHz 6C 18M 105W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435160-SUPERMICRO AT80604004878AA - Intel E7540 2.0GHz 6C 18M 105W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80604004878AA - Intel E7540 2.0GHz 6C 18M 105W CAD Model

Description

Equipped with the Intel E7540 processor, the SUPERMICRO AT80604004878AA is tailored for robust server solutions requiring high throughput and reliability. This six-core processor operates at 2.0GHz and is characterized by a thermal design power (TDP) of 105W, aligning with intensive computing tasks and environments. It contains a large 18MB cache, facilitating quick access to data, which in turn accelerates processing times and efficiency for demanding applications and workloads. The E7540 benefits from Intel's Nehalem-EX architecture, which introduces significant advancements in performance and power efficiency, including an integrated memory controller and the Intel QuickPath Interconnect for fast data transfer and improved processor communication. It supports Intel Hyper-Threading Technology, doubling the available processing threads and greatly enhancing the server's capacity to handle multi-threaded applications and demanding computational tasks. Moreover, the presence of Intel Virtualization Technology allows for efficient and flexible server virtualization, making it easier for businesses to manage and allocate resources across virtual environments. This processor, compatible with Supermicro's platforms, is adept at meeting the needs of enterprise-level servers and high-performance computing systems.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess