Products specifications

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 330066-SN0803054DRCR
Ultra Librarian 3D Model Ultra Librarian SN0803054DRCR CAD Model

Description

Product SN0803054DRCR is a high-quality, reliable, and efficient power management integrated circuit (IC) from Texas Instruments (TI), a renowned global semiconductor company.

  • Type: Step-down (buck) converter
  • Input Voltage: 4.5V to 28V
  • Switching Frequency: 100 kHz to 1 MHz (adjustable)
  • Efficiency: 95% (typical)
  • Control: Built-in current mode control
  • Protection: Over-temperature protection and under-voltage lockout (UVLO)
  • Package: 8-pin small-outline integrated circuit (SOIC)
  • Operating Temperature: -40°C to 125°C

You May Also Be Interested in

Omron
AV TO VRVMI LIC UPGD
Need more? Email Us
ECAD model for 98-000217-05
Omron
COL BOARD PINHOLE LENS 3.7MM
Need more? Email Us
ECAD model for FS-B4KU35CLU-F
Omron
LVS95XX OPTION: AUTO LOGIN
Need more? Email Us
ECAD model for 98-SOF0056
Omron
ZW PEN HD 7MM 0.3M CBL
Need more? Email Us
ECAD model for ZW-SP8007 0.3M
Bel Power Solutions
BACKPLANE FILTER CAPACITORS / Power Supplies Accessories, Backplane For The T Series
Need more? Email Us
ECAD model for BPD1003
Omron
ZW SENSOR HD 10MM 0.3M CBL
Need more? Email Us
ECAD model for ZW-S8010 0.3M
Omron
SMARTSLICE 4 PT 110VAC INPUT
Need more? Email Us
ECAD model for GRT1-IA41
Eaton Bussmann
TRIP INDICATOR 2000V 147.5MM / Fuse Block Screw Mount
Need more? Email Us
ECAD model for TI2000
Omron
LENS CM 6MM HR 2/3IN SENSOR
Need more? Email Us
ECAD model for 98-9000192-01

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3941 $57.1445
350+ $0.3235 $113.2250
540+ $0.3134 $169.2360
740+ $0.3032 $224.3680
960+ $0.2931 $281.3760
1,280+ $0.2628 $336.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention