Products specifications Report Issue?

Category CPU
Win Source Part Number 1436138-SMS3600HAX3DN
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian SMS3600HAX3DN CAD Model

Description

AMD's SMS3600HAX3DN falls within the highly reputable AMD EPYC Processor Tray series, showcasing a leap forward in mobile CPU technology. This IC CPU, tailored for mobile applications, operates at a peak of 2.0GHz, encapsulated in a Micro-PGA638 package, thus blending high performance with the compactness required for mobile computing platforms. The Mobile Sempron 3600 processor encapsulated within this package is a testament to AMD's ongoing effort to push the boundaries of mobile computing, offering an optimal balance between power consumption and processing capability. Designed for scenarios where efficiency and performance are paramount, the SMS3600HAX3DN enables robust computing experiences on mobile platforms, ensuring users have access to high-speed processing without compromising on power efficiency or reliability. AMD's role in advancing mobile processor technology is highlighted in this component, affirming their commitment to innovation and excellence in the computing world.

You May Also Be Interested in

Supermicro
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
ECAD model for SUPERMICRO CD8069504193501 - Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Supermicro
Intel E7-2860 2.26GHz 10C 24M 130W
Need more? Email Us
ECAD model for SUPERMICRO AT80615005781AB - Intel E7-2860 2.26GHz 10C 24M 130W
Supermicro
Intel E-2236 3.40GHz 6C 12M 80W
Need more? Email Us
ECAD model for SUPERMICRO CM8068404174603 - Intel E-2236 3.40GHz 6C 12M 80W
Supermicro
Intel E5-1620v3 3.50GHz 4C 10M 140W
Need more? Email Us
ECAD model for SUPERMICRO CM8064401973600 - Intel E5-1620v3 3.50GHz 4C 10M 140W
Supermicro
Intel E5-4627V4 2.60GHz 10C 25M 135W
Need more? Email Us
ECAD model for SUPERMICRO CM8066002330800 - Intel E5-4627V4 2.60GHz 10C 25M 135W
Intel
Core i5-1245U (12M Cache, up to 4.40 GHz) SRLFS
Need more? Email Us
ECAD model for FJ8071504826901
Intel
Core i5-1250PE (12M Cache, up to 4.40 GHz)
Need more? Email Us
ECAD model for FJ8071504796411
Supermicro
Intel Xeon 6226R
Need more? Email Us
ECAD model for SUPERMICRO CD8069504449000 - Intel Gold 6226R 2.90GHz 16C 22M 150W
Supermicro
Intel Silver 4215 2.50GHz 8C 11M 85W
Need more? Email Us
ECAD model for SUPERMICRO CD8069504212701 - Intel Silver 4215 2.50GHz 8C 11M 85W

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention