Products specifications

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Electronic Fuse Regulator - 4A 8-WSON (2x2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (2x2)
Family Name TPS259541
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50499-2, 296-50499-6, TPS259541DSGR-ND, 296-50499-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844383-TPS259541DSGR
Ultra Librarian 3D Model Ultra Librarian TPS259541DSGR CAD Model

Description

TPS259541DSGR - Texas Instruments

The TPS259541DSGR is a sophisticated circuit protection device engineered by Texas Instruments, designed to safeguard various electronic systems from overcurrent events. It is a part of TI's extensive range of power management solutions and stands out for its compact form factor and high reliability.

Key Features

  • Integrated FET: The device comes with an integrated 30-mΩ N-channel FET, which provides efficient power distribution and minimizes the need for external components.
  • Adjustable Current Limit: Users can set the current limit from 0.75 A to 5 A through an external resistor, allowing for flexibility across different applications.
  • Fast Overcurrent Response: The TPS259541DSGR responds swiftly to overcurrent conditions, typically within 2 µs, ensuring quick protection for sensitive circuits.
  • Operating Voltage Range: It operates over a wide input voltage range from 2.7 V to 18 V, making it suitable for various electronic products.
  • Under-Voltage Lockout (UVLO): The device includes a UVLO feature that shuts down the FET when the input voltage drops below a certain threshold, preventing system malfunctions.

Applications

The TPS259541DSGR is versatile and can be used in a variety of applications, including:

  • USB hubs, ports, and data lines
  • Portable electronics
  • Industrial controls
  • Enterprise systems
  • Power supplies and adapters

Package and Reliability

Encased in a small 10-pin WSON package, the TPS259541DSGR is designed for space-constrained applications. It is characterized for operation over the free-air temperature range of –40°C to 125°C, ensuring performance across a broad range of environmental conditions. The device also includes thermal shutdown protection, which prevents damage from overheating.

Conclusion

Overall, the TPS259541DSGR from Texas Instruments is a robust and flexible solution for power management and circuit protection. Its adjustable features and compact design make it an excellent choice for designers looking to enhance system safety without compromising on space or performance.

You May Also Be Interested in

Texas Instruments
IC EFUSE 12V BFET DVR 5A 10VSON / Simple 5V/12V eFuse Protection Switches
Lowest to $3.0607
ECAD model for TPS259261DRCR
ON Semiconductor
LED DRVR 2-Pin SOD-123 T/R / IC LED DRIVER LINEAR SOD-123
Lowest to $0.1515
ECAD model for NSI45025AT1G
Analog Devices Inc.
IC CURRENT MONITOR 0.25% 10MSOP / Dual, High Voltage, Current Shunt Monitor
Lowest to $14.6688
ECAD model for AD8213WHRMZ-R7
Texas Instruments
IC CURRENT SHUNT MONITOR 8VSSOP / Bidirectional Current Shunt Monitors
Lowest to $5.3588
ECAD model for INA286AIDGKR
ON Semiconductor
IC LED DRIVER LINEAR SOD-123
Lowest to $0.0906
ECAD model for NSI45030AT1G
Diodes Incorporated
IC LOAD SWITCH 10UDFN
Lowest to $0.2090
ECAD model for NIS5135MN1-FN-7
Texas Instruments
IC PWR MGR EFUSE 18V 8SOIC / Precise Current Limit and Over Voltage Protection
Lowest to $2.4123
ECAD model for TPS25921ADR
Texas Instruments
IC EFUSE 5V BFET DVR 5A 10VSON / Simple 5V/12V eFuse Protection Switches
Lowest to $0.3912
ECAD model for TPS259250DRCR
Texas Instruments
IC CURRENT SHUNT MONITOR 8VSSOP / Bidirectional Current Shunt Monitors
Lowest to $8.4455
ECAD model for INA284AIDGKR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6976 $52.3200
175+ $0.5724 $100.1700
275+ $0.5545 $152.4875
375+ $0.5366 $201.2250
485+ $0.5188 $251.6180
650+ $0.4651 $302.3150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 34,895 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention