EN
  • EN
  • DE

MC100EP16DTG

Part No MC100EP16DTG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 3.3V / 5V ECL Differential Receiver/Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EP
Packaging Tube
Logic Type Differential Receiver/Driver
Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1216711-MC100EP16DTG
Manufacturer Homepage www.onsemi.com
Family Name MC100EP16
Introduction Date April 12, 2001
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP16DTG CAD Model

Description

ON Semiconductor MC100EP16DTG Overview

The MC100EP16DTG is a high-performance, 3.3V/5V ECL Differential Receiver/Driver designed by ON Semiconductor, a leading supplier of semiconductor-based solutions. This device is part of ON Semiconductor's 100EP series, which is renowned for its high-speed operation and reliability. The MC100EP16DTG is specifically engineered to meet the demanding requirements of communication infrastructure, high-speed data transfer, and clock distribution networks.

Key Features

  • Differential ECL Inputs and Outputs: The MC100EP16DTG offers fully differential Enhanced Current Mode Logic (ECL) inputs and outputs, providing improved noise immunity and minimizing signal disturbances in critical applications.
  • High Bandwidth: With a bandwidth exceeding 2 GHz, this device is capable of handling high-speed signals with minimal distortion, making it ideal for fast communication systems.
  • Operating Range: The device operates over a wide range of supply voltages from 3.0V to 5.5V, allowing for flexibility in various system designs.
  • PECL Mode: It can also be utilized in Positive ECL (PECL) mode by connecting the VBB pin to the data inputs when used as a single-ended PECL to ECL translator.
  • Temperature Performance: The MC100EP16DTG is designed to perform reliably over an extended industrial temperature range of -40°C to +85°C.
  • Package: Housed in a Pb-free, RoHS-compliant SOIC-8 package, it is designed for surface mount technology (SMT) and is suitable for automated assembly processes.

Applications

The versatility and high-speed performance of the MC100EP16DTG make it suitable for a variety of applications, including:

  • High-speed data transmission systems
  • Telecommunication and networking equipment
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • Signal buffering and amplification in digital circuits

Conclusion

ON Semiconductor's MC100EP16DTG is a robust and high-speed differential receiver/driver, offering excellent signal integrity and flexibility for a wide range of applications. With its advanced features and reliable performance, it is an essential component for designers who require the fastest and most precise signal processing capabilities in their systems.

You May Also Be Interested in

Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4806 $58.4418
7+ $15.9841 $111.8887
10+ $15.4846 $154.8460
14+ $14.9851 $209.7914
18+ $14.4856 $260.7408
24+ $12.9871 $311.6904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess