Products specifications

Reference Date Code 13+
Reference case BGA
Manufacturer Intel
Manufacturer Homepage www.intel.com
Win Source Part Number 711878-RG82848P SL77Y
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RG82848P SL77Y CAD Model

Description

The RG82848P SL77Y is an Intel Northbridge chipset component. This chipset, often referred to as the Memory Controller Hub (MCH), is a critical part of older generation Intel motherboards. Its primary role is to manage communication between the CPU, memory (RAM), and the AGP (Accelerated Graphics Port) or PCI Express graphics card. The 'SL77Y' is the sSpec number, a unique identifier for a specific stepping and configuration of the chip.

Applications

  • Desktop Computers: Found in desktop PC motherboards to facilitate communication between the CPU, memory, and graphics card.
  • Workstations: Used in workstation-class computers requiring reliable and efficient data transfer between components.
  • Embedded Systems: May be used in some embedded systems requiring high-performance memory and graphics capabilities.
  • Legacy Systems: Used for replacement and repair of older computer systems.

Features

  • Memory Controller: Manages access to system memory (RAM), including timing and addressing.
  • AGP/PCI Express Support: Provides interface for AGP or PCI Express graphics cards.
  • Front-Side Bus (FSB) Interface: Connects to the CPU via the Front-Side Bus, enabling data transfer between the processor and the chipset.
  • Chipset Interconnect: Communicates with the Southbridge chipset, which handles I/O functions such as USB, SATA, and audio.
  • Dual-Channel Memory Support: Supports dual-channel memory architecture for increased memory bandwidth.

Benefits

  • Improved System Performance: Efficient memory management and high-speed interfaces contribute to overall system performance.
  • Enhanced Graphics Capabilities: Supports AGP or PCI Express graphics cards for improved graphics performance.
  • Reliable Data Transfer: Ensures reliable data transfer between the CPU, memory, and graphics card.
  • System Stability: Provides a stable platform for running applications and operating systems.

Additional Details

The RG82848P SL77Y is typically a BGA (Ball Grid Array) package soldered directly onto the motherboard. The chipset's specifications, such as the supported FSB speed and memory type (e.g., DDR, DDR2), are critical for ensuring compatibility with the CPU and memory modules. It consumes a specific amount of power and generates heat, requiring a heatsink for proper cooling. The chipset interacts with the Southbridge to provide a complete set of I/O functions. Proper installation and cooling are essential for ensuring the long-term reliability of the chipset.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, Serial-Input, Voltage-Output, 16-Bit DACs
Need more? Email Us
ECAD model for AD5542JRZ
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TXRX RS232 5DVR/3REC 24TSSOP
Need more? Email Us
ECAD model for ADM207EARU
Analog Devices Inc.
16V Low Cost, High Performance CMOS Rail-to-Rail Operational Amplifiers
Lowest to $26.5516
ECAD model for AD8664ARZ
Shindengen
Switching Power Transistor(10A NPN)
Need more? Email Us
ECAD model for 2SC4585
Analog Devices Inc.
Ultralow Noise BiFET Op Amp
Need more? Email Us
ECAD model for AD743JN
Analog Devices Inc.
Complete 8-Bit, 32 MSPS, 95 mW CMOS A/D Converter | IC ADC 8BIT PIPELINED 28SSOP
Lowest to $22.3860
ECAD model for AD9280ARS
Shindengen
HVX-2 Series Power MOSFET(900V 5A)
Need more? Email Us
ECAD model for 2SK2673
NXP / Nexperia
Octal buffer/line driver 3-State
Lowest to $0.5653
ECAD model for 74LV244D
Texas Instruments
IC BUS TRANSCVR 16BIT 48TSSOP
Need more? Email Us
ECAD model for 74LVT16245BDGGRE4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3127 $65.8143
22+ $5.9997 $131.9934
34+ $5.8121 $197.6114
46+ $5.6245 $258.7270
60+ $5.4370 $326.2200
80+ $4.8756 $390.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 360 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention