EN
  • EN
  • DE

MAX31343ETAY+T

Part No MAX31343ETAY+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Type Clock/Calendar
Features Alarm, Leap Year, RAM, Square Wave Output, SRAM, Trickle Charger
Memory Size 64B
Date Format YY-MM-DD-dd
Interface I²C
Voltage - Supply 1.6V ~ 5.5V
Voltage - Supply, Battery 1.6V ~ 5.5V
Current - Timekeeping (Max) 1.2µA ~ 2µA @ 1.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-VFBGA, WLBGA
Supplier Device Package 8-WLP (2.07x2.27)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352903-MAX31343ETAY+T
Ultra Librarian 3D Model Ultra Librarian MAX31343ETAY+T CAD Model

Description

Maxim Integrated MAX31343ETAY+T Real-Time Clock (RTC)

The MAX31343ETAY+T is a highly accurate, low-power Real-Time Clock (RTC) from Maxim Integrated that provides a comprehensive timekeeping solution for a wide range of applications. This advanced RTC is designed to maintain precise time tracking and is especially suitable for battery-powered devices where power efficiency is critical.

Featuring an integrated temperature-compensated crystal oscillator (TCXO) and a crystal, the MAX31343ETAY+T ensures high accuracy with minimal drift over temperature, which is essential for applications that require precise timekeeping over a broad range of environmental conditions. The device guarantees timekeeping accuracy of ±5ppm (±0.432 seconds/day) from -40°C to +85°C, which translates to excellent performance for most industrial and commercial applications.

The MAX31343ETAY+T operates over a wide voltage range of 1.6V to 3.6V, making it versatile for various power supply configurations. Its low power consumption, with a current draw of less than 1.5µA in timekeeping mode, helps in prolonging battery life in portable applications.

This RTC includes a wealth of features such as a programmable square-wave output, alarms, timer, and an interrupt output that provides flexibility for system wake-up on a scheduled basis or upon specific conditions. The device's I2C serial interface facilitates easy integration into microcontroller-based systems, allowing for straightforward communication and configuration.

The MAX31343ETAY+T is available in a compact, 8-pin TDFN package with an exposed pad for enhanced thermal performance. Its small footprint and surface-mount package are ideal for space-constrained applications like wearable devices, smart meters, and IoT devices.

For developers and engineers, Maxim Integrated provides comprehensive technical support, including detailed datasheets, application notes, and reference designs, to simplify the design-in process and reduce time to market.

Overall, the MAX31343ETAY+T is a reliable and feature-rich RTC solution that combines high accuracy, low power consumption, and a rich set of functionalities to meet the needs of modern electronic systems where maintaining accurate time is paramount.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5768 $57.4608
13+ $7.8579 $102.1527
20+ $7.6123 $152.2460
28+ $7.3668 $206.2704
36+ $7.1212 $256.3632
47+ $6.3846 $300.0762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,490 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess