EN
  • EN
  • DE

PCF85063BTL/1,118

Part No PCF85063BTL/1,118
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output
Memory Size -
Date Format YY-MM-DD-dd
Interface SPI
Voltage - Supply 0.9V ~ 5.5V
Voltage - Supply, Battery -
Current - Timekeeping (Max) 0.6µA @ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-XFDFN Exposed Pad
Supplier Device Package 10-DFN (2.6x2.6)
Base Product Number PCF85063
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1362470-PCF85063BTL/1,118
Ultra Librarian 3D Model Ultra Librarian PCF85063BTL/1,118 CAD Model

Description

PCF85063BTL/1,118 Tiny Real-Time Clock/Calendar from NXP

The PCF85063BTL/1,118 is a highly integrated real-time clock/calendar (RTC) IC from NXP Semiconductors, designed to provide precise time and date information for a wide range of applications. This compact RTC is housed in a small leadless package, making it an ideal choice for space-constrained applications such as portable devices, wearables, and Internet of Things (IoT) products.

Key Features

  • Accuracy: Offers excellent timekeeping accuracy with a low-frequency quartz crystal that drives the timekeeping function.
  • Interface: Features an I²C-bus interface, which allows for easy integration into most microcontroller-based systems.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Calendar Function: Includes an automatic calendar up to the year 2099, with leap year correction.
  • Alarm Function: Comes with an integrated alarm function that can be programmed to signal at a preset time.
  • Timer Function: Equipped with a programmable countdown timer that can generate an interrupt or clock output signal.
  • Package: Available in a tiny HVSON8 package, which is lead-free and RoHS compliant.

Applications

The versatility of the PCF85063BTL/1,118 makes it suitable for a broad range of applications, including:

  • Mobile phones and smart devices
  • Wearable technology
  • Health and fitness trackers
  • Smart home automation systems
  • Portable instrumentation
  • Industrial and automotive systems

Product Specifications

The PCF85063BTL/1,118 operates within a supply voltage range of 1.3 V to 5.5 V, which allows for flexibility in various system designs. Its temperature range from -40°C to +85°C ensures reliable operation under extreme conditions. The device also features clock output frequencies of 32.768 kHz, 1024 Hz, 32 Hz, and 1 Hz, providing options for different timing requirements.

Conclusion

With its compact form factor, low power consumption, and rich set of features, the PCF85063BTL/1,118 from NXP is an excellent choice for designers looking to incorporate reliable timekeeping and calendar functionality into their products without sacrificing space or power efficiency.

You May Also Be Interested in

Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8MSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3524 $54.0960
95+ $1.1096 $105.4120
140+ $1.0750 $150.5000
195+ $1.0403 $202.8585
250+ $1.0056 $251.4000
335+ $0.9016 $302.0360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,912 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess