EN
  • EN
  • DE

RV-8263-C7-32.768KHZ-20PPM-TA-QC

Part No RV-8263-C7-32.768KHZ-20PPM-TA-QC
Manufacturer Micro Crystal AG
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Micro Crystal AG
Series -
Package Tape & Reel
Product Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Programmable Clock Output, RAM, Timer
Memory Size 1B
Date Format YY-MM-DD-dd
Interface I²C, 2-Wire Serial
Voltage - Supply 0.9V ~ 5.5V
Voltage - Supply, Battery -
Current - Timekeeping (Max) 0.24µA @ 3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WCDFN
Supplier Device Package 8-SON (3.2x1.5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1362474-RV-8263-C7-32.768KHZ-20PPM-TA-QC
Ultra Librarian 3D Model Ultra Librarian RV-8263-C7-32.768KHZ-20PPM-TA-QC CAD Model

Description

The 1362474-RV-8263-C7-32.768KHZ-20PPM-TA-QC is a real-time clock integrated circuit (IC) used for clock/timing purposes, manufactured by Micro Crystal AG.

  • Package: 8-WCDFN
  • Features: Alarm, Leap Year, Programmable Clock Output, RAM, Timer
  • Operating Temperature: -40°C to 85°C
  • Voltage Supply: 0.9V to 5.5V
  • Memory Size: 1B
  • Interface: I²C, 2-Wire Serial
  • Application: Consumer Electronics, Automotive Systems, and Industrial Equipment

You May Also Be Interested in

Elantec
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3504 $54.0160
95+ $1.1080 $105.2600
140+ $1.0734 $150.2760
195+ $1.0388 $202.5660
250+ $1.0041 $251.0250
335+ $0.9003 $301.6005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,441 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess