EN
  • EN
  • DE

TFT2005 NA005

Part No TFT2005 NA005
Manufacturer Alpha Wire
Catalog Protective Hoses, Solid Tubing, Sleeving
Description TUBING 0.182" ID PTFE 100' NAT  /  Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.182" (4.62mm) 100' (30.48m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Protective Hoses, Solid Tubing, Sleeving
Mfr Alpha Wire
Series FIT® TFT-200
Package Spool
Type Solid Tubing
Type Attributes Smooth
Diameter - Inside 0.182" (4.62mm)
Diameter - Outside 0.225" (5.72mm)
Material Polytetrafluoroethylene (PTFE)
Color Natural
Length 100' (30.48m)
Wall Thickness 0.015" (0.38mm)
Temperature Range - Operating -75°C ~ 260°C
Heat Protection Heat Resistant
Abrasion Protection Abrasion Resistant
Liquid Protection Oil Resistant
Environment Protection Corrosion Resistant
Material Flammability Rating UL94 V-0
Base Product Number TFT2005
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names TFT2005NA005-100,TFT2005NA005,TFT2005NA005-ND,Q6207891,TFT2005 NA005-ND
Standard Package 1
Win Source Part Number 1099161-TFT2005 NA005
Ultra Librarian 3D Model Ultra Librarian TFT2005 NA005 CAD Model

Description

The Alpha Wire 1099161-TFT2005 NA005 is a solid tubing type of protective hose, with a natural color and a length of 100 feet (30.48 meters).

  • Material: Polytetrafluoroethylene (PTFE)
  • Flammability Rating: UL94 V-0
  • Type Attribute: Smooth
  • Outside Diameter: 0.225 inches (5.72mm)
  • Inside Diameter: 0.182 inches (4.62mm)
  • Temperature Range: -75°C ~ 260°C
  • Wall Thickness: 0.015 inches (0.38mm)
  • Resistance: Heat-resistant, abrasion-resistant, oil-resistant, and corrosion-resistant
  • Packaging: Spools
  • Alternative Part: TFT25020 NA005, TFT25022 NA005, TFT20022 NA005TFT-200-5 NA005, TFT2005-NA005, and TFT2005NA005
  • ECCN: EAR99
  • REACH: No REACH effect

You May Also Be Interested in

Heyco Products Corporation
HF1 1/2 TYPE B 100' COIL BLACK
Need more? Email Us
Alpha Wire
TUBING 0.032" ID PVC 1000' CLEAR / Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.032" (0.81mm) 1000' (304.80m)
Need more? Email Us
TE Connectivity
TUBING 0.394" ID POLY BLACK / Black Polyolefin (PO) Smooth Solid Tubing 0.394" (10.00mm)
Need more? Email Us
Alpha Wire
TUBING 0.032" ID PTFE 100' NAT / Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.032" (0.81mm) 100' (30.48m)
Need more? Email Us
TE Connectivity
HOSE 0.485" ID ETFE BLACK FEET / Black Ethylene Tetrafluoroethylene (ETFE), Irradiated Convoluted, Corrugated Wire Loom, Protective Hose 0.485" (12.32mm) Enter Number of Feet in Order Quantity
Need more? Email Us
TE Connectivity
TUBING 0.157" ID POLYBLK 1=1500M / Black Polyolefin (PO) Smooth Solid Tubing 0.157" (3.99mm) 4921' (1500.00m)
Need more? Email Us
TE Connectivity
TUBING 0.551" ID POLY BLK 1=300M / Black Polyolefin (PO) Smooth Solid Tubing 0.551" (14.00mm) 984' (300.00m)
Need more? Email Us
Alpha Wire
TUBING 0.026" ID PTFE 100' NAT
Lowest to $204.2986
Panduit Corp
HOSE 0.284" ID POLY 10000' BLACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess