EN
  • EN
  • DE

NETM2000-10-0-SP

Part No NETM2000-10-0-SP
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description TUBING 0.394" ID POLY BLACK / Black Polyolefin (PO) Smooth Solid Tubing 0.394" (10.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Protective Hoses, Solid Tubing, Sleeving
Mfr TE Connectivity Raychem Cable Protection
Series NETM2000
Package Bulk
Type Solid Tubing
Type Attributes Smooth
Diameter - Inside 0.394" (10.00mm)
Diameter - Outside 0.433" (11.00mm)
Material Polyolefin (PO)
Color Black
Wall Thickness 0.020" (0.51mm)
Temperature Range - Operating -40°C ~ 150°C
Heat Protection Flame Retardant, Heat Resistant
Abrasion Protection Abrasion Resistant
Liquid Protection Fluid Resistant, Fuel Resistant, Gasoline Resistant, Oil Resistant
Base Product Number NETM2000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names -8278434002-SI-ND,8278434002,-8278434002-SI,-NETM2000-10-0-SP-SI
Standard Package 300
Win Source Part Number 1198290-NETM2000-10-0-SP
Ultra Librarian 3D Model Ultra Librarian NETM2000-10-0-SP CAD Model

Description

The TE Connectivity Raychem Cable Protection NETM2000-10-0-SP is a solid tubing product.

  • Manufacturer: TE Connectivity Raychem Cable Protection
  • Product Type: Solid Tubing
  • Diameter: 0.433 inches (11.00mm)
  • Wall Thickness: 0.020 inches (0.51mm)
  • Features: Flame Retardant, Heat Resistant, Abrasion Resistant
  • Fluid Resistance: Yes
  • Fuel Resistance: Yes
  • Gasoline Resistance: Yes
  • Oil Resistance: Yes
  • Operating Temperature: -40°C to 150°C
  • MSL Level: 1 (unlimited)
  • REACH Status: Unaffected

You May Also Be Interested in

TE Connectivity
HEATSHRINK TUBING METER
Lowest to $2.2062
TE Connectivity
HEAT SHRINK 1/8" BLACK / Heat Shrink Tubing ST Polyolefin Black Thin
Lowest to $6.3329
TE Connectivity
HEATSHK TUBING 4:1 7.4DIA X 4' / Heat Shrink Tubing ST Polyolefin Clear Thin Stick
Lowest to $13.8039
TE Connectivity
HEATSHRINK TUBING 1=1M
Lowest to $2.2062
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ63 BLACK / Heat Shrink Boot Black 63
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess