EN
  • EN
  • DE

BW-S8W2+

Part No BW-S8W2+
Manufacturer Mini-Circuits
Catalog Attenuators
Description FXD ATTEN 2W SMA F/M 8DB ROHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Mini-Circuits
Series BW-S
Package Box
Product Status Active
Attenuation Value 8dB
Frequency Range 0 Hz ~ 18 GHz
Power (Watts) 2W
Impedance 50 Ohms
Package / Case SMA In-Line Module
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.21.0090
Win Source Part Number 819894-BW-S8W2+
Ultra Librarian 3D Model Ultra Librarian BW-S8W2+ CAD Model

Description

The 819894-BW-S8W2+ is a 2W attenuator designed for use in RF and wireless applications. With a frequency range of 0 Hz to 18 GHz, this attenuator can effectively reduce the power of signals within this range. It has an attenuation value of 8dB, ensuring precise signal control. The 819894-BW-S8W2+ has an impedance of 50 Ohms and comes in a box package. It is designed for SMA in-line module mounting and has a standard package of 10 pcs. Manufactured by Mini-Circuits, this attenuator is part of their BW-S series and is an active product in their lineup.

  • Frequency Range: 0 Hz to 18 GHz
  • Attenuation Value: 8dB
  • Impedance: 50 Ohms
  • Package: Box
  • Mounting: SMA in-line module
  • Standard Package: 10 pcs
  • Series: BW-S

You May Also Be Interested in

TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Renesas Electronics America
RF ATTENUATOR 35DB 75OHM 16VFQFN
Lowest to $90.7463
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
4 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $7.7316

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.3874 $65.3874
2+ $53.6512 $107.3024
3+ $51.9746 $155.9238
4+ $50.2980 $201.1920
6+ $48.6214 $291.7284
7+ $43.5916 $305.1412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess