EN
  • EN
  • DE

NETM1000-14-0-SP

Part No NETM1000-14-0-SP
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description TUBING 0.551" ID POLY BLK 1=300M  /  Black Polyolefin (PO) Smooth Solid Tubing 0.551" (14.00mm) 984' (300.00m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Protective Hoses, Solid Tubing, Sleeving
Mfr TE Connectivity Raychem Cable Protection
Series NETM1000
Package Spool
Type Solid Tubing
Type Attributes Smooth
Diameter - Inside 0.551" (14.00mm)
Diameter - Outside 0.591" (15.00mm)
Material Polyolefin (PO)
Color Black
Length 984' (300.00m)
Wall Thickness 0.020" (0.51mm)
Temperature Range - Operating -55°C ~ 135°C
Heat Protection Flame Retardant, Heat Resistant
Abrasion Protection Abrasion Resistant
Liquid Protection Fluid Resistant, Fuel Resistant, Oil Resistant
Base Product Number NETM1000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names -2592854002-SI,NETM1000-14-0-SP-300,-2592854002-SI-ND,2592854002,-NETM1000-14-0-SP-SI,NETM1000-14-0-SP-ND
Standard Package 1
Win Source Part Number 1041222-NETM1000-14-0-SP
Ultra Librarian 3D Model Ultra Librarian NETM1000-14-0-SP CAD Model

Description

The NETM1000-14-0-SP is a solid tubing product manufactured by TE Connectivity Raychem Cable Protection.

  • Type Attribute: Smooth
  • Color: Black
  • Diameter: 0.591" (15.00mm)
  • Wall Thickness: 0.020" (0.51mm)
  • Resistance: Heat Resistant, Flame Retardant, Abrasion, Fluid, Fuel, and Oil Resistant
  • Application: Protecting cables and wires
  • Package: Spool
  • Length: 984' (300.00m)
  • ECCN: EAR99

You May Also Be Interested in

Alpha Wire
HEATSHRINK 1.50" X 1FT BLACK
Need more? Email Us
TE Connectivity
HEATSHRINK FLUOR 1/4" BLK
Need more? Email Us
TE Connectivity
HEATSHK TUBING FR 7.4DIA X 80MM
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
Qualtek
HEATSHRINK 100/40MM-15M
Need more? Email Us
Molex, LLC
1/16 INCH HST BK 200/6" PKG
Need more? Email Us
Qualtek
HEATSHRINK 22/6MM-48"
Need more? Email Us
TE Connectivity
Heat Shrink Tubing Polyolefin Black Thin Spool / HEAT SHRINK PO 2.5:1 BLK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess