EN
  • EN
  • DE

TFT20022 NA005

Part No TFT20022 NA005
Manufacturer Alpha Wire
Catalog Protective Hoses, Solid Tubing, Sleeving
Description TUBING 0.026" ID PTFE 100' NAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - ManagementProtective Hoses, Solid Tubing, Sleeving
Manufacturer Alpha Wire
Series FIT? TFT-200
Packaging Spool
Part Status Active
Type Solid Tubing
Type Attributes Smooth
Diameter - Inside 0.026" (0.66mm)
Diameter - Outside 0.052" (1.32mm)
Material Polytetrafluoroethylene (PTFE)
Color Natural
Length 100' (30.48m)
Wall Thickness 0.010" (0.25mm)
Operating Temperature -75°C ~ 260°C
Heat Protection Heat Resistant
Abrasion Protection Abrasion Resistant
Liquid Protection Oil Resistant
Environment Protection Corrosion Resistant
Material Flammability Rating UL94 V-0
Base Product Number TFT20022
Ultra Librarian 3D Model Ultra Librarian TFT20022 NA005 CAD Model

You May Also Be Interested in

TE Connectivity
TUBING 0.394" ID POLY BLACK / Black Polyolefin (PO) Smooth Solid Tubing 0.394" (10.00mm)
Need more? Email Us
Alpha Wire
TUBING 0.144" ID PTFE 100' NAT
Need more? Email Us
TE Connectivity
HOSE 0.485" ID ETFE BLACK FEET / Black Ethylene Tetrafluoroethylene (ETFE), Irradiated Convoluted, Corrugated Wire Loom, Protective Hose 0.485" (12.32mm) Enter Number of Feet in Order Quantity
Need more? Email Us
TE Connectivity
TUBING 0.157" ID POLYBLK 1=1500M / Black Polyolefin (PO) Smooth Solid Tubing 0.157" (3.99mm) 4921' (1500.00m)
Need more? Email Us
TE Connectivity
TUBING 0.551" ID POLY BLK 1=300M / Black Polyolefin (PO) Smooth Solid Tubing 0.551" (14.00mm) 984' (300.00m)
Need more? Email Us
Alpha Wire
TUBING 0.032" ID PTFE 100' NAT / Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.032" (0.81mm) 100' (30.48m)
Need more? Email Us
Alpha Wire
TUBING 0.182" ID PTFE 100' NAT / Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.182" (4.62mm) 100' (30.48m)
Need more? Email Us
Alpha Wire
SLEEVING 3/8"ID PA BRAID 100' BK
Need more? Email Us
Panduit Corp
HOSE 0.284" ID POLY 10000' BLACK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $204.2986 $204.2986
2+ $183.1642 $366.3284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess