EN
  • EN
  • DE

NETM1000-4-0-SP

Part No NETM1000-4-0-SP
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description TUBING 0.157" ID POLYBLK 1=1500M  /  Black Polyolefin (PO) Smooth Solid Tubing 0.157" (3.99mm) 4921' (1500.00m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Protective Hoses, Solid Tubing, Sleeving
Mfr TE Connectivity Raychem Cable Protection
Series NETM1000
Package Spool
Type Solid Tubing
Type Attributes Smooth
Diameter - Inside 0.157" (3.99mm)
Diameter - Outside 0.197" (5.00mm)
Material Polyolefin (PO)
Color Black
Length 4921' (1500.00m)
Wall Thickness 0.020" (0.51mm)
Temperature Range - Operating -55°C ~ 135°C
Heat Protection Flame Retardant, Heat Resistant
Abrasion Protection Abrasion Resistant
Liquid Protection Fluid Resistant, Fuel Resistant, Oil Resistant
Base Product Number NETM1000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names NETM1000-4-0-SP-1500,1997174002,-1997174002-SI-ND,NETM1000-4-0-SP-ND,-1997174002-SI,-NETM1000-4-0-SP-SI
Standard Package 1
Win Source Part Number 1074385-NETM1000-4-0-SP
Ultra Librarian 3D Model Ultra Librarian NETM1000-4-0-SP CAD Model

Description

The NETM1000-4-0-SP is a solid tubing used for cable and wire management.

  • Manufacturer: TE Connectivity Raychem Cable Protection
  • Packaging: Spool
  • Material: Polyolefin
  • Diameter: 0.197 inches
  • Wall Thickness: 0.020 inches
  • Temperature Range: -55°C to 135°C
  • Flame Retardant: Yes
  • Heat Resistant: Yes
  • Abrasion-Resistant: Yes
  • Fluid-Resistant: Yes
  • Fuel-Resistant: Yes
  • Oil-Resistant: Yes
  • Supply and Demand Status: Balanced

You May Also Be Interested in

TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
Panduit Corp
HEAT SHRINK THIN BLACK 1" X 6"
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
VERSAFIT ELEC / Heat Shrink Tubing Spool
Need more? Email Us
Molex, LLC
1/16 INCH HST BK 200/6" PKG
Need more? Email Us
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us
Qualtek
HEATSHRINK 180/58MM-48"
Need more? Email Us
Qualtek
HEATSHRINK 100/40MM-15M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess