Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - Specialized
Mfr TE Connectivity
Series Metrimate
Package Tray
Product Status Obsolete
Connector Type Receptacle, Female Sockets
Number of Positions 62
Number of Positions Loaded All
Pitch 0.197" (5.00mm)
Number of Rows 5
Mounting Type Panel Mount, Through Hole
Termination Solder
Features Jackscrew Socket
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Current Rating (Amps) 14A
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C ~ 130°C
Voltage Rating 600V
Base Product Number 211580
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 905913-211580-3
Ultra Librarian 3D Model Ultra Librarian 211580-3 CAD Model

Description

The TE Connectivity 905913-211580-3 is a specialized backplane connector from the Metrimate series. It features a receptacle with female sockets and a total of 62 positions.

  • Series: Metrimate
  • Connector Type: Receptacle
  • Connector Gender: Female Sockets
  • Positions: 62
  • Pitch: 0.197" (5.00mm)
  • Mounting: Panel Mount, Through-Hole
  • Color: Black
  • Termination: Solder
  • Voltage Rating: 600V
  • Flammability Rating: UL94 V-0
  • Contact Finish: Gold
  • Operating Temperature: -55°C to 130°C
  • Current Rating: 14A
  • Manufacturer: TE Connectivity

You May Also Be Interested in

TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT HSG MULTI-BEAM 2POS
Lowest to $5.6301
ECAD model for 1600798-7
HARTING
CONN DIN HDR 48POS PNL MNT GOLD / 48 Position Din Connector Header, Male Pins Gold Panel Mount, Through Hole
Need more? Email Us
ECAD model for 09281486903
HARTING
Lowest to $3.1086
ECAD model for 9032966825
HARTING
CONN DIN RCPT 15POS PCB / 15 (Power) Position Din Connector Receptacle, Female Blade Sockets Through Hole
Lowest to $9.4546
ECAD model for 09062152821
Omron
DIN CONNECTOR 48 POS TH
Lowest to $5.5475
ECAD model for XC5C-4822A
Amphenol
CONN RCPT BLADE PWR 4POS PCB / 4 Connector Receptacle, Female Blade Sockets Through Hole Black Blade Power
Lowest to $4.0041
ECAD model for 10028916-4444P00LF
TE Connectivity
2MM HM A 154POS M 3.7MM / 154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Need more? Email Us
ECAD model for 923190
HARTING
Lowest to $11.4948
ECAD model for 9062152821
TE Connectivity
CONN RCPT 62POS PNL MNT / 62 Connector Receptacle, Female Sockets Panel Mount, Through Hole Black
Lowest to $393.9394
ECAD model for 211580-3

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $393.9394 $393.9394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 65 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention