EN
  • EN
  • DE

CLTS25N-10M

Part No CLTS25N-10M
Manufacturer Panduit Corp
Catalog Protective Hoses, Solid Tubing, Sleeving
Description HOSE 0.284" ID POLY 10000' BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Panduit Corp
Status Active
Type Wire Loom, Protective Hose
Type Attributes Convoluted, Corrugated
Diameter - Inside 0.284" (7.21mm)
Diameter - Outside 0.398" (10.11mm)
Material Polyamide (PA6), Nylon 6
Color Black
Length 10000' (3048.00m)
Wall Thickness 0.007" to 0.020" (0.18mm to 0.51mm)
Temperature Range - Operating -40°C to 110°C
Heat Protection Heat Stabilized
Abrasion Protection Abrasion Resistant
Features Crush Resistant, Impact Resistant
Material Flammability Rating UL94 HB
Win Source Part Number 1003547-CLTS25N-10M
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CLTS25N-10M CAD Model

Description

The Panduit Corp wire loom is a protective hose designed to protect cables and wires from abrasion and impact damage.

  • Material: Polyamide (PA6), Nylon 6
  • Flammability Rating: UL94 HB
  • Color: Black
  • Length: 10000 feet
  • Design: Convoluted and Corrugated
  • Crush Resistance: Excellent
  • Impact Resistance: Excellent
  • Diameter: 0.398 inches
  • Wall Thickness: 0.007 to 0.020 inches
  • Features: Heat Stabilized and Abrasion-Resistant
  • Popularity: Popular Choice

You May Also Be Interested in

TE Connectivity
HOSE 0.485" ID ETFE BLACK FEET / Black Ethylene Tetrafluoroethylene (ETFE), Irradiated Convoluted, Corrugated Wire Loom, Protective Hose 0.485" (12.32mm) Enter Number of Feet in Order Quantity
Need more? Email Us
Alpha Wire
SLEEVING 3/8"ID PA BRAID 100' BK
Need more? Email Us
TE Connectivity
TUBING 0.157" ID POLYBLK 1=1500M / Black Polyolefin (PO) Smooth Solid Tubing 0.157" (3.99mm) 4921' (1500.00m)
Need more? Email Us
Heyco Products Corporation
HF1 1/2 TYPE B 100' COIL BLACK
Need more? Email Us
Alpha Wire
TUBING 0.032" ID PVC 1000' CLEAR / Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.032" (0.81mm) 1000' (304.80m)
Need more? Email Us
TE Connectivity
TUBING 0.394" ID POLY BLACK / Black Polyolefin (PO) Smooth Solid Tubing 0.394" (10.00mm)
Need more? Email Us
Alpha Wire
TUBING 0.026" ID PTFE 100' NAT
Lowest to $204.2986
Alpha Wire
TUBING 0.182" ID PTFE 100' NAT / Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.182" (4.62mm) 100' (30.48m)
Need more? Email Us
Alpha Wire
TUBING 0.032" ID PTFE 100' NAT / Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.032" (0.81mm) 100' (30.48m)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess