Products specifications Report Issue?

Category Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Mfr Alpha Wire
Series MIL-W-16878E Type B
Package Spool
Product Status Active
Cable Type Hook-Up
Wire Gauge 22 AWG
Conductor Strand 19/34
Conductor Material Copper, Tinned
Jacket (Insulation) Material Polyethylene (XLPE), Irradiated
Jacket (Insulation) Diameter 0.054" (1.37mm)
Jacket (Insulation) Thickness 0.011" (0.28mm)
Length 1000.0' (304.8m)
Voltage 150V
Temperature Range - Operating -55°C ~ 125°C
Jacket Color Black
Ratings UL Style 3265
Base Product Number 7012
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 853121-7012 BK001
Ultra Librarian 3D Model Ultra Librarian 7012 BK001 CAD Model

Description

The 853121-7012 BK001 is a 22 AWG hook-up wire from Alpha Wire.

  • AWG: 22
  • Conductor Type: Single Conductor
  • Length: 1000.0 feet (304.8m)
  • Voltage Rating: 150V
  • Conductor Material: Copper, Tinned
  • Conductor Strand: 19/34
  • Insulation Material: Polyethylene (XLPE), Irradiated
  • Insulation Diameter: 0.054 inches (1.37mm)
  • Jacket Color: Black
  • Jacket Thickness: 0.011 inches (0.28mm)
  • Operating Temperature: -55°C to 125°C
  • UL Style: 3265

You May Also Be Interested in

Belden Inc.
36 Sol Bc Pur/nyl Magnet Wire, JW1177/9 1/2# Spool, 8058 Rohs
Need more? Email Us
ECAD model for 8058
Belden Inc.
HOOK-UP STRND 22AWG RED 100'
Need more? Email Us
ECAD model for 8503 002100
Belden Inc.
HOOK-UP STRND 18AWG RED 100' / 18 AWG Hook-Up Wire 19/30 Red 300V 100.0' (30.5m)
Need more? Email Us
ECAD model for 83029 002100
General Cable/Carol Brand
HOOK-UP WIRE GRAY STRAND 20AWG 5
Need more? Email Us
ECAD model for C2102A.93.10
Pololu Corporation
HOOK-UP STRND 28AWG 300V RED 90'
Need more? Email Us
ECAD model for 2612
Alpha Wire
HOOK-UP STRND 20AWG RED 100' / 20 AWG Hook-Up Wire 19/32 Red 600V 100.0' (30.5m)
Need more? Email Us
ECAD model for AZ201932 RD005
Belden Inc.
HOOK-UP STRND 22 AWG WHT 100'
Need more? Email Us
ECAD model for 83006 009100
Daburn Electronics
HOOK-UP STRND 22AWG BLACK 100' / 22 AWG Hook-Up Wire 19/34 Black 40kV 100.0' (30.5m)
Need more? Email Us
ECAD model for CRT22-8BK-100
TE Connectivity
HOOK-UP STRND 8AWG WHITE 50' / 8 AWG Hook-Up Wire 665/36 White 600V 50.00' (15.24m)
Need more? Email Us
ECAD model for 82A0111-8-9

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention