Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Type Video Encoder
Applications Camera
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.5 V, 3.3 V
Mounting SMD (SMT)
Case / Package 48-VQFPC (7x7)
Win Source Part Number 1025044-BU6521KV-E2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU6521KV-E2 CAD Model

Description

The Rohm Semiconductor BU6521KV-E2 is a video encoder integrated circuit designed for camera applications.

  • Manufacturer: Rohm Semiconductor
  • Function: Video Encoder
  • Application: Camera
  • Packaging: Reel - TR
  • Mounting Style: Surface Mount Device (SMD) / Surface Mount Technology (SMT)
  • Analog Supply Voltage: 2.7 V to 3.6 V
  • Digital Supply Voltage: 1.5 V to 3.3 V
  • Package: 48-VQFPC (7x7)
  • Category: Integrated Circuits
  • Supply and Demand Status: Limited

You May Also Be Interested in

Microchip Technology
IC IRDA ENCODER/DECODER 10MSOP / Infrared Encoder/Decoder IC 10-MSOP
Need more? Email Us
ECAD model for MCP2130T-I/UN
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $4.3801
ECAD model for SAA7826HL/E/M1A,55
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Lowest to $6.2479
ECAD model for BU94607AKV-E2
Microchip Technology
IC IRDA ENCODER/DECODER 14SOIC / Infrared Encoder/Decoder IC 14-SOIC
Need more? Email Us
ECAD model for MCP2130-I/SL
NXP / Nexperia
Encoder 32-Pin LQFP T/R / IC STEREO ENCODER MTS 32-LQFP
Lowest to $12.0990
ECAD model for MC44C402ACR2
Analog Devices Inc.
IC VIDEO DECODER SDTV 80-LQFP
Need more? Email Us
ECAD model for ADV7189BBSTZ
Analog Devices Inc.
IC VIDEO ENCODER SD/HD 32LFCSP
Lowest to $15.5607
ECAD model for ADV7391WBCPZ-RL
Intersil
IC DECOD VIDEO NTSC/PAL 80TQFP
Need more? Email Us
ECAD model for TW9906-TB2-GR
Rohm Semiconductor
IC DECODER USB AUDIO 64-VQFP / Decoder Automotive 64-Pin VQFP T/R
Lowest to $10.9162
ECAD model for BU94604BKV-E2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1920 $68.7680
10+ $14.1064 $141.0640
15+ $13.6655 $204.9825
20+ $13.2246 $264.4920
26+ $12.7839 $332.3814
34+ $11.4613 $389.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,700 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention