Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 16V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 1A, 1A
Input Type Inverting
Rise / Fall Time 25ns, 25ns
Temperature Range - Operating 0°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TC1411
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1264450-TC1411COA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC1411COA CAD Model

Description

Microchip Technology Product TC1411COA Overview

The TC1411COA from Microchip Technology is a high-performance, 1.1A continuous current, 2.5A peak current, non-inverting pulse width modulation (PWM) amplifier. Designed to drive capacitive, inductive, and resistive loads, this MOSFET driver is perfect for a wide range of applications, including power management, motor control, and switching power supplies.

Key Features

  • High Current Drive Capability: The TC1411COA can deliver 1.1A of continuous current and handle peak currents up to 2.5A, making it suitable for driving heavy loads.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 4.5V to 18V, allowing it to be used in various system voltages.
  • Fast Switching Speed: With fast rise and fall times (typically 25ns), this driver ensures efficient operation and is ideal for high-frequency applications.
  • Low Shoot-Through/Cross-Conduction Current: The device features matched rise and fall times to minimize shoot-through current, enhancing the reliability and efficiency of the system.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection safeguards the device from potential damage due to overheating.
  • Latch-Up Protected: The TC1411COA is resistant to latch-up, ensuring stable operation even under adverse conditions.

Applications

This versatile driver is suitable for a variety of applications, including:

  • Brushed DC and stepper motor drives
  • Switching power supplies
  • Power MOSFET gate drivers
  • Class D switch-mode amplifiers

Product Specifications

The TC1411COA is available in an 8-pin SOIC package, ensuring a compact footprint for space-constrained applications. It is characterized for operation from -40°C to +125°C, making it reliable in extreme temperature conditions. Additionally, this driver is fully RoHS compliant, adhering to environmental standards for hazardous substances.

Conclusion

The Microchip Technology TC1411COA is a robust and efficient solution for driving a wide range of loads with high current requirements. Its fast switching capabilities, broad voltage range, and protective features make it an excellent choice for designers looking for a reliable and high-performing MOSFET driver.

You May Also Be Interested in

IXYS
9 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR 9A LOSIDE TO220-5
Need more? Email Us
ECAD model for IXDI409CI
Renesas Electronics America
Synchronous Rectified Buck MOSFET Drivers | IC DRIVER MOSFET SYNC BUCK 8SOIC
Need more? Email Us
ECAD model for HIP6603BCBZ
Infineon Technologies
CURRENT SENSING SINGLE CHANNEL DRIVER | IC DRIVER 600V 200/420MA 8-SOIC
Lowest to $0.5205
ECAD model for IR21271S
Monolithic Power Systems Inc.
Half-Bridge Gate Driver IC 10-QFN (4x4)
Need more? Email Us
ECAD model for MP1924AHR-LF-P
Diodes Incorporated
IC GATE DRVR LOW-SIDE TSOT25
Need more? Email Us
ECAD model for DGD0216WT-7
IXYS
8 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR LS 8A SGL 5TO-263
Need more? Email Us
ECAD model for IXDD408YI
Texas Instruments
IC GATE DRVR GAN MOSFET / Half-Bridge Gate Driver IC Non-Inverting 19-WQFN (3x4)
Lowest to $10.8550
ECAD model for LMG1210RVRR
Infineon Technologies
DUAL LOW SIDE DRIVER | IC DVR LOW SIDE DUAL 8-SOIC
Lowest to $2.3265
ECAD model for IRS4427SPBF
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR MOSFET QUAD HI-SIDE 18DIP
Need more? Email Us
ECAD model for MAX621CPN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention