Products specifications Report Issue?

Conductor Material Copper
Insulation Material Nylon
Length 1.95072 km
Max Current Rating 30 mA
Max Operating Temperature 130 °C
Number of Conductors 1
Outside Diameter 150 µm
RoHS Compliant
Voltage Rating 2.85 kV
Weight 240.403984 g
Wire/Cable Diameter 140 µm
Wire/Cable Gauge 36 AWG
Wire/Cable Type Hook-Up
Win Source Part Number 1222730-8058
Categories Single Conductor Cables(Hook - UpWire)
Manufacturer Belden Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 8058 CAD Model

Description

The 1222730-8058 is a single conductor cable with a voltage rating of 2.85 kV from Belden Inc.

  • Voltage Rating: 2.85 kV
  • Length: 1.95072 km
  • Conductor Material: Copper
  • Insulation: Nylon
  • Weight: 240.403984 g
  • Category: Hook-Up Wire
  • Supply and Demand Status: Limited
  • RoHS Compliant: Yes
  • Wire/Cable Gauge: 36 AWG
  • Maximum Current Rating: 30 mA
  • Outside Diameter: 150 µm
  • Maximum Operating Temperature: 130 °C

You May Also Be Interested in

Daburn Electronics
HOOK-UP STRND 22AWG BLACK 100' / 22 AWG Hook-Up Wire 19/34 Black 40kV 100.0' (30.5m)
Need more? Email Us
ECAD model for CRT22-8BK-100
Belden Inc.
HOOK-UP STRND 22AWG RED 100'
Need more? Email Us
ECAD model for 8503 002100
TE Connectivity
FLEXLITE CABLE STRANDED / Hook-up Wire
Need more? Email Us
ECAD model for FLHTC0312-26-6CS3119
Pololu Corporation
HOOK-UP STRND 30AWG 300V BLK 90'
Need more? Email Us
ECAD model for 2600
Belden Inc.
HOOK-UP STRND 18AWG BLU 100' / 18 AWG Hook-Up Wire 19/30 Blue 300V 100.0' (30.5m)
Need more? Email Us
ECAD model for 83029 006100
Adafruit Industries LLC
HOOK-UP 22AWG WHITE 25'
Need more? Email Us
ECAD model for 2997
Molex, LLC
Video Cables (DVI, HDMI) Assemblies
Need more? Email Us
ECAD model for 68786-0001
Helukabel USA
FIVENORM H07V2-K GREEN-YELLOW 1C
Need more? Email Us
ECAD model for 64172
Belden Inc.
HOOK-UP STRND 18AWG RED 100' / 18 AWG Hook-Up Wire 19/30 Red 300V 100.0' (30.5m)
Need more? Email Us
ECAD model for 83029 002100

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention